Amphenol Industrial Circular Connector Receptacle Size 22, 19 Position, Panel; Product Range Amphenol Industrial GTS030R22-14P

Description
GT 19C 19#16 PIN RECP
Request a Quote
Description
GT 19C 19#16 PIN RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
GT 19C 19#16 PIN RECP

GT 19C 19#16 PIN RECP

Buy Now
 - Amphenol GTS030R22-14P - PEI-Genesis
Philadelphia, PA, United States
GT 19C 19#16 PIN RECP

GT 19C 19#16 PIN RECP

Buy Now
Circular Connector Receptacle Size 22, 19 Position, Panel; Product Range Amphenol Industrial - 96J5307 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle Size 22, 19 Position, Panel; Product Range Amphenol Industrial
96J5307
Circular Connector Receptacle Size 22, 19 Position, Panel; Product Range Amphenol Industrial 96J5307
CIRCULAR CONNECTOR RECEPTACLE SIZE 22, 19 POSITION, PANEL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE SIZE 22, 19 POSITION, PANEL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number GTS030R22-14P Amphenol GTS030R22-14P 96J5307
Product Name Circular Connector Receptacle Size 22, 19 Position, Panel; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Custom Off The Shelf Micro Circular Connectors - Type Latching - A22025-001 - Omnetics Connector Corporation
Specs
Connector Type Circular / Cylindrical Connectors; Micro Connector and Nano Connector; Military Connector
Coupling / Adapter Coupling / Adapter
Gender Female / Jack
View Details
Connector-SET - SEA-KL-SAC10/30 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
Voltage Rating 50 volts
View Details
Transducer Receptacles - PT1H-10-6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Connector - 2 Pin Straight Round Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Straight
Termination Magnetic
Voltage Rating 12 volts
View Details