Altech Corp. Terminal Block Wire Ferrules 2206.0/100

Description
Blue Wire Ferrule Connector 14 AWG (2.50mm²) Single Wire
Request a Quote Datasheet
Description
Blue Wire Ferrule Connector 14 AWG (2.50mm²) Single Wire
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block Wire Ferrules - 1920-1786-ND - DigiKey
Thief River Falls, MN, United States
Terminal Block Wire Ferrules
1920-1786-ND
Terminal Block Wire Ferrules 1920-1786-ND
Blue Wire Ferrule Connector 14 AWG (2.50mm²) Single Wire

Blue Wire Ferrule Connector 14 AWG (2.50mm²) Single Wire

Buy Now Datasheet
ALTH Ferrules - 2206.0/100 - Galco Industrial Electronics
Madison Heights, MI, United States
ALTH Ferrules
2206.0/100
ALTH Ferrules 2206.0/100
14 Ga x 2.2mm Blu Single Ins Org UL

14 Ga x 2.2mm Blu Single Ins Org UL

Supplier's Site
Sheung Wan, Hong Kong
Terminals
2206.0/100
Terminals 2206.0/100
Terminals H2.50/8 Insul 4AWG Ferrule Blue 23.014

Terminals H2.50/8 Insul 4AWG Ferrule Blue 23.014

Buy Now Datasheet

Technical Specifications

  DigiKey Galco Industrial Electronics VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1920-1786-ND 2206.0/100 2206.0/100
Product Name Terminal Block Wire Ferrules ALTH Ferrules Terminals
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

DDR2 - 10005639-11134 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Through Hole
Voltage Rating 30 volts
Current Rating 0.5 amps
View Details
RJ45 INLINE COUPLER, 8 PIN, STRAIGHT - BB-RJ45FF8PS - Advantech
Specs
Connector Type Modular Connector and RJ Connector
Coupling / Adapter Coupling / Adapter
View Details
Din Rail, Channel - 2946-2002-2708-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers