Amphenol Industrial Circular Connector Plug, Size 24, 7 Position, Cable; Product Range Amphenol Industrial GTC06F24-10P

Description
GT 7C 7#8 PIN PLUG
Request a Quote Datasheet
Description
GT 7C 7#8 PIN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol GTC06F24-10P - PEI-Genesis
Philadelphia, PA, United States
GT 7C 7#8 PIN PLUG

GT 7C 7#8 PIN PLUG

Buy Now
Circular Connector Plug, Size 24, 7 Position, Cable; Product Range Amphenol Industrial - 96J4674 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 24, 7 Position, Cable; Product Range Amphenol Industrial
96J4674
Circular Connector Plug, Size 24, 7 Position, Cable; Product Range Amphenol Industrial 96J4674
CIRCULAR CONNECTOR PLUG, SIZE 24, 7 POSITION, CABLE; Product Range:GT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:7Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Rotation:NRoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 24, 7 POSITION, CABLE; Product Range:GT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:7Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Rotation:NRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol GTC06F24-10P 96J4674
Product Name Circular Connector Plug, Size 24, 7 Position, Cable; Product Range Amphenol Industrial
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 336161 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details
Inner square plug adapter 1 1/2
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Mil Spec Circular Connectors - 107136 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors; Military Connector
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details
HMS02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details