Amphenol Corporation
RF Antennas
GPSPSMMSMA/C
Request a Quote
Email Supplier
Datasheet
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Antennas |
|
Product Number
|
3299-GPSPSMMSMA/C-ND |
|
Product Name
|
RF Antennas |
|
Applications
|
RF Antennas
|
Unlock Full Specs
to access all available technical data
Similar Products
Gain
33 dB
VSWR
2 :1
Operating Temperature
-40 to 185 F (-40 to 85 C)
View Details
Federal Signal Corporation - Industrial Signaling and Systems
Applications
Modem or Wireless Network
View Details
Polarization
Other; iANT214-2400 & 5000: Vertical
iANT214-2400D: +/- 45° slant (2×2 MIMO)
Primary Frequency Range
5975.0 MHz
Operating Temperature
-40 to 80 F (-40 to 26.67 C)
View Details