Amphenol Corporation RF Antennas GLHPDM3-SF-MM

Description
789MHz, 1.5865GHz, 2.205GHz, 2.45GHz, 5.4GHz 2G, 3G, 5G, Bluetooth, Cellular, GNSS, GPS, LTE, Wi-Fi Dome RF Antenna 617MHz ~ 960MHz, 1.565GHz ~ 1.608GHz, 1.71GHz ~ 2.7GHz, 2.4GHz ~ 2.5GHz, 4.9GHz ~ 5.9GHz 1.5dBi, 3dBic, -2dBic, 3dBi, 4dBi RP-SMA (1), SMA (2) Magnetic
Request a Quote Datasheet
Description
789MHz, 1.5865GHz, 2.205GHz, 2.45GHz, 5.4GHz 2G, 3G, 5G, Bluetooth, Cellular, GNSS, GPS, LTE, Wi-Fi Dome RF Antenna 617MHz ~ 960MHz, 1.565GHz ~ 1.608GHz, 1.71GHz ~ 2.7GHz, 2.4GHz ~ 2.5GHz, 4.9GHz ~ 5.9GHz 1.5dBi, 3dBic, -2dBic, 3dBi, 4dBi RP-SMA (1), SMA (2) Magnetic
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 3299-GLHPDM3-SF-MM-ND - DigiKey
Thief River Falls, MN, United States
789MHz, 1.5865GHz, 2.205GHz, 2.45GHz, 5.4GHz 2G, 3G, 5G, Bluetooth, Cellular, GNSS, GPS, LTE, Wi-Fi Dome RF Antenna 617MHz ~ 960MHz, 1.565GHz ~ 1.608GHz, 1.71GHz ~ 2.7GHz, 2.4GHz ~ 2.5GHz, 4.9GHz ~ 5.9GHz 1.5dBi, 3dBic, -2dBic, 3dBi, 4dBi RP-SMA (1), SMA (2) Magnetic

789MHz, 1.5865GHz, 2.205GHz, 2.45GHz, 5.4GHz 2G, 3G, 5G, Bluetooth, Cellular, GNSS, GPS, LTE, Wi-Fi Dome RF Antenna 617MHz ~ 960MHz, 1.565GHz ~ 1.608GHz, 1.71GHz ~ 2.7GHz, 2.4GHz ~ 2.5GHz, 4.9GHz ~ 5.9GHz 1.5dBi, 3dBic, -2dBic, 3dBi, 4dBi RP-SMA (1), SMA (2) Magnetic

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 3299-GLHPDM3-SF-MM-ND
Product Name RF Antennas
Applications Cellular or PCS Terminal; Modem or Wireless Network; GPS; 2G, 3G, 5G, Bluetooth, Cellular, GNSS, GPS, LTE, Wi-Fi
Primary Frequency Range 789.0 to 5400.0 MHz
Gain -2 to 4 dB
VSWR 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

Virtual Antenna - ALL mXTEND™ - Ignion
Specs
Applications Cellular or PCS Terminal; Multi-band; IoT
Pattern Type Omni directional
Polarization Linear
View Details
Antenna - 758-974 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers
WiFi Antennas - 2506412 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications Modem or Wireless Network
Primary Frequency Range 868.0 MHz
Gain 7 dB
View Details