TROOPER II SLENDER DUAL CARRIER
| DigiKey | |
|---|---|
| Product Category | Antennas |
| Product Number | 3299-GL9X1AX-TRB-KIT-ND |
| Product Name | RF Antennas |
| Applications | Modem or Wireless Network; GPS; 802.11ax, GNSS, Wi-Fi |
| Primary Frequency Range | 657.5 to 5550.0 MHz |
| Gain | -0.6000 to 5 dB |
| VSWR | 2 :1 |