Amphenol Corporation RF Antennas GL125-DLTEMIMO

Description
COACH II -PERMANENT MOUNT
Request a Quote Datasheet
Description
COACH II -PERMANENT MOUNT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 3299-GL125-DLTEMIMO-ND - DigiKey
Thief River Falls, MN, United States
COACH II -PERMANENT MOUNT

COACH II -PERMANENT MOUNT

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 3299-GL125-DLTEMIMO-ND
Product Name RF Antennas
Applications Modem or Wireless Network; GPS; BeiDou, Bluetooth, Cellular, Galileo, GLONASS, GNSS, GPS, Wi-Fi
Unlock Full Specs
to access all available technical data

Similar Products

High performance Cellular 5G/4G/3G & WiFi antenna -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
Bilogical Antenna - Model SAS-521F-2 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-974 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers