Amphenol Corporation Modular Connectors / Ethernet Connectors FRJAE-468

Description
Modular Connectors / Ethernet Connectors RJ45 FILTERED REAR TAB SHEILD
Datasheet
Description
Modular Connectors / Ethernet Connectors RJ45 FILTERED REAR TAB SHEILD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Connectors / Ethernet Connectors - FRJAE-468 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
FRJAE-468
Modular Connectors / Ethernet Connectors FRJAE-468
Modular Connectors / Ethernet Connectors RJ45 FILTERED REAR TAB SHEILD

Modular Connectors / Ethernet Connectors RJ45 FILTERED REAR TAB SHEILD

Buy Now Datasheet
Rj45 Modular Jack, 8 Position, 1 Port; Modular Connector Type Amphenol Communications Solutions - 84K8146 - Newark, An Avnet Company
Chicago, IL, United States
Rj45 Modular Jack, 8 Position, 1 Port; Modular Connector Type Amphenol Communications Solutions
84K8146
Rj45 Modular Jack, 8 Position, 1 Port; Modular Connector Type Amphenol Communications Solutions 84K8146
RJ45 MODULAR JACK, 8 POSITION, 1 PORT; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat3; IP Rating:-; Connector Mounting:Through Hole Mount RoHS Compliant: Yes

RJ45 MODULAR JACK, 8 POSITION, 1 PORT; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat3; IP Rating:-; Connector Mounting:Through Hole Mount RoHS Compliant: Yes

Supplier's Site Datasheet
connector,modular jack,rj45 with rear tab shield with ferrite filter - 70144955 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector,modular jack,rj45 with rear tab shield with ferrite filter
70144955
connector,modular jack,rj45 with rear tab shield with ferrite filter 70144955
The FRJ Series of Shielded and Filtered Modular Jacks offers low cost and effective EMC control within standard RJ-45 connector footprints. EMC control is offered by a completely shielded connector and/or with the use of a high-resistivity, high-impedance ferrite block. No board layout changes are required for its use. Simply replace the standard non-filtered connector for superior EMC performance. Materials. Shield: Copper alloy. Contacts: Phosphor bronze; 30 μ" (0.76 microns) gold over nickel. Insert: Thermoplastic (complies with UL 94V-O). Filter: High-impedance, high-resistivity, ferrite block. Electrical. Current Rating: 1.5 Amps. Voltage Rating: 125 VAC. UL File No.: E135615. CSA File No.: 150190.

The FRJ Series of Shielded and Filtered Modular Jacks offers low cost and effective EMC control within standard RJ-45 connector footprints. EMC control is offered by a completely shielded connector and/or with the use of a high-resistivity, high-impedance ferrite block. No board layout changes are required for its use. Simply replace the standard non-filtered connector for superior EMC performance.
Materials. Shield: Copper alloy. Contacts: Phosphor bronze; 30 μ" (0.76 microns) gold over nickel. Insert: Thermoplastic (complies with UL 94V-O). Filter: High-impedance, high-resistivity, ferrite block. Electrical. Current Rating: 1.5 Amps. Voltage Rating: 125 VAC. UL File No.: E135615. CSA File No.: 150190.

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number FRJAE-468 84K8146 70144955
Product Name Modular Connectors / Ethernet Connectors Rj45 Modular Jack, 8 Position, 1 Port; Modular Connector Type Amphenol Communications Solutions connector,modular jack,rj45 with rear tab shield with ferrite filter
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector
Gender Female / Jack
Geometry Right Angle Straight
Termination Through Hole Thru-Hole
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 5 Pin Pogo Pin Connector magnetic -  - Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Power Entry Modules (PEM) - 486-3-103-873-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
F Series: Heavy Duty Modular Coupler -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details