Amphenol Cables on Demand Amphenol FO-10GGBLCX20-005 LC-LC Duplex 10Gb Multimode 50/125 OM3 Fiber Optic Patch Cable - 2 x LC Male to 2 x LC Male 5m FO-10GGBLCX20-005

Description
Buy 5m Amphenol FO-10GGBLCX20-005 Cables Direct from the Factory at Cables on Demand. LC to LC Duplex 10Gb Multimode OM3 Fiber Optic Patch Cables by Amphenol offer unparalleled optical network performance at data-rates up to 10-Gigabits per second. Aqua OM3 Laser Optimized Multimode Fiber is well suited for 850nm VCSEL 10GBASE-SR link distances up to 300m (984 ft). Each 50/125um multimode fiber optic patch cable utilizes a Low Smoke Zero Halogen riser-rated jacket for compatibility with most datacenter and critical area applications. UPC type duplex LC connectors are pre-installed by an ISO:9001 certified factory with 30+ years experience. Cisco, Dell, HP and Brocade approved vendor. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.
Request a Quote Datasheet
Description
Buy 5m Amphenol FO-10GGBLCX20-005 Cables Direct from the Factory at Cables on Demand. LC to LC Duplex 10Gb Multimode OM3 Fiber Optic Patch Cables by Amphenol offer unparalleled optical network performance at data-rates up to 10-Gigabits per second. Aqua OM3 Laser Optimized Multimode Fiber is well suited for 850nm VCSEL 10GBASE-SR link distances up to 300m (984 ft). Each 50/125um multimode fiber optic patch cable utilizes a Low Smoke Zero Halogen riser-rated jacket for compatibility with most datacenter and critical area applications. UPC type duplex LC connectors are pre-installed by an ISO:9001 certified factory with 30+ years experience. Cisco, Dell, HP and Brocade approved vendor. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Amphenol FO-10GGBLCX20-005 LC-LC Duplex 10Gb Multimode 50/125 OM3 Fiber Optic Patch Cable - 2 x LC Male to 2 x LC Male 5m -  - Amphenol Cables on Demand
Endicott, NY, United States
Amphenol FO-10GGBLCX20-005 LC-LC Duplex 10Gb Multimode 50/125 OM3 Fiber Optic Patch Cable - 2 x LC Male to 2 x LC Male 5m
Amphenol FO-10GGBLCX20-005 LC-LC Duplex 10Gb Multimode 50/125 OM3 Fiber Optic Patch Cable - 2 x LC Male to 2 x LC Male 5m
Buy 5m Amphenol FO-10GGBLCX20-005 Cables Direct from the Factory at Cables on Demand. LC to LC Duplex 10Gb Multimode OM3 Fiber Optic Patch Cables by Amphenol offer unparalleled optical network performance at data-rates up to 10-Gigabits per second. Aqua OM3 Laser Optimized Multimode Fiber is well suited for 850nm VCSEL 10GBASE-SR link distances up to 300m (984 ft). Each 50/125um multimode fiber optic patch cable utilizes a Low Smoke Zero Halogen riser-rated jacket for compatibility with most datacenter and critical area applications. UPC type duplex LC connectors are pre-installed by an ISO:9001 certified factory with 30+ years experience. Cisco, Dell, HP and Brocade approved vendor. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.

Buy 5m Amphenol FO-10GGBLCX20-005 Cables Direct from the Factory at Cables on Demand. LC to LC Duplex 10Gb Multimode OM3 Fiber Optic Patch Cables by Amphenol offer unparalleled optical network performance at data-rates up to 10-Gigabits per second. Aqua OM3 Laser Optimized Multimode Fiber is well suited for 850nm VCSEL 10GBASE-SR link distances up to 300m (984 ft). Each 50/125um multimode fiber optic patch cable utilizes a Low Smoke Zero Halogen riser-rated jacket for compatibility with most datacenter and critical area applications. UPC type duplex LC connectors are pre-installed by an ISO:9001 certified factory with 30+ years experience. Cisco, Dell, HP and Brocade approved vendor. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.

Buy Now
Fiber Optic Cables - 3272-FO-10GGBLCX20-005-ND - DigiKey
Thief River Falls, MN, United States
Fiber Optic Cables
3272-FO-10GGBLCX20-005-ND
Fiber Optic Cables 3272-FO-10GGBLCX20-005-ND
Cable Fiber Optic LC Duplex To LC Duplex 50/125 16.4' (5.0m)

Cable Fiber Optic LC Duplex To LC Duplex 50/125 16.4' (5.0m)

Buy Now Datasheet

Technical Specifications

  Amphenol Cables on Demand DigiKey
Product Category Fiber Optic Cables Fiber Optic Cables
Product Number 3272-FO-10GGBLCX20-005-ND
Product Name Amphenol FO-10GGBLCX20-005 LC-LC Duplex 10Gb Multimode 50/125 OM3 Fiber Optic Patch Cable - 2 x LC Male to 2 x LC Male 5m Fiber Optic Cables
Cable Type Duplex; Patchcords Duplex
Fiber Mode Multimode Multimode
Core Size 125 µm (4.92 mils) 50 to 125 µm (1.97 to 4.92 mils)
Unlock Full Specs
to access all available technical data

Similar Products

Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fiber Optic Cable - 9201 - S.I. Tech, Inc.
Specs
Cable Type Simplex; Multifiber (optional feature)
Fiber Mode Multimode
Number of Fibers 1
View Details
Multimode Fiber, Step Index, 500-1100 nm, 0.37 NA, 600 µm Core, Moderate Power - F-MSC - Newport MKS
Specs
Fiber Mode Multimode
Core Size 600 µm (23.62 mils)
Wavelength 500 to 1100 nm (5000 to 11000 Å)
View Details