Amphenol Communications Solutions Connector, Filtered D Sub, Plug, 9 Position; Product Range Amphenol Communications Solutions FCE17-E09PM-210

Description
CONNECTOR, FILTERED D SUB, PLUG, 9 POSITION; Product Range:Filtered D Subs; D Sub Shell Size:DE; Gender:Plug; No. of Contacts:9Contacts; Capacitance:470pF; Connector Body Material:Steel Body; Contact Termination Type:Solder RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, FILTERED D SUB, PLUG, 9 POSITION; Product Range:Filtered D Subs; D Sub Shell Size:DE; Gender:Plug; No. of Contacts:9Contacts; Capacitance:470pF; Connector Body Material:Steel Body; Contact Termination Type:Solder RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Filtered D Sub, Plug, 9 Position; Product Range Amphenol Communications Solutions - 13T1178 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Filtered D Sub, Plug, 9 Position; Product Range Amphenol Communications Solutions
13T1178
Connector, Filtered D Sub, Plug, 9 Position; Product Range Amphenol Communications Solutions 13T1178
CONNECTOR, FILTERED D SUB, PLUG, 9 POSITION; Product Range:Filtered D Subs; D Sub Shell Size:DE; Gender:Plug; No. of Contacts:9Contacts; Capacitance:470pF; Connector Body Material:Steel Body; Contact Termination Type:Solder RoHS Compliant: Yes

CONNECTOR, FILTERED D SUB, PLUG, 9 POSITION; Product Range:Filtered D Subs; D Sub Shell Size:DE; Gender:Plug; No. of Contacts:9Contacts; Capacitance:470pF; Connector Body Material:Steel Body; Contact Termination Type:Solder RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 13T1178
Product Name Connector, Filtered D Sub, Plug, 9 Position; Product Range Amphenol Communications Solutions
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C114U040DJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details