Amphenol Communications Solutions Filtered D Sub Conn, De, Plug, 1000Pf; Product Range Amphenol Communications Solutions FCE17-E09PA-450

Description
FILTERED D SUB CONN, DE, PLUG, 1000PF; Product Range:FCE17 Series; D Sub Shell Size:DE; Gender:Plug; No. of Contacts:9Contacts; Capacitance:1000pF; Connector Body Material:Steel Body; Contact Termination Type:Through Hole RoHS Compliant: Yes
Datasheet
Description
FILTERED D SUB CONN, DE, PLUG, 1000PF; Product Range:FCE17 Series; D Sub Shell Size:DE; Gender:Plug; No. of Contacts:9Contacts; Capacitance:1000pF; Connector Body Material:Steel Body; Contact Termination Type:Through Hole RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filtered D Sub Conn, De, Plug, 1000Pf; Product Range Amphenol Communications Solutions - 99K7083 - Newark, An Avnet Company
Chicago, IL, United States
Filtered D Sub Conn, De, Plug, 1000Pf; Product Range Amphenol Communications Solutions
99K7083
Filtered D Sub Conn, De, Plug, 1000Pf; Product Range Amphenol Communications Solutions 99K7083
FILTERED D SUB CONN, DE, PLUG, 1000PF; Product Range:FCE17 Series; D Sub Shell Size:DE; Gender:Plug; No. of Contacts:9Contacts; Capacitance:1000pF; Connector Body Material:Steel Body; Contact Termination Type:Through Hole RoHS Compliant: Yes

FILTERED D SUB CONN, DE, PLUG, 1000PF; Product Range:FCE17 Series; D Sub Shell Size:DE; Gender:Plug; No. of Contacts:9Contacts; Capacitance:1000pF; Connector Body Material:Steel Body; Contact Termination Type:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 99K7083
Product Name Filtered D Sub Conn, De, Plug, 1000Pf; Product Range Amphenol Communications Solutions
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100331KCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details