Amphenol Communications Solutions Connector, D Sub Filter, Plug 15 Position, 5600Pf; Product Range Amphenol Communications Solutions FCE17-A15PM-290

Description
CONNECTOR, D SUB FILTER, PLUG 15 POSITION, 5600PF; Product Range:FCE17 Filtered D Sub Connectors; D Sub Shell Size:DA; Gender:Plug; No. of Contacts:15Contacts; Capacitance:5600pF; Connector Body Material:Metal Body RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, D SUB FILTER, PLUG 15 POSITION, 5600PF; Product Range:FCE17 Filtered D Sub Connectors; D Sub Shell Size:DA; Gender:Plug; No. of Contacts:15Contacts; Capacitance:5600pF; Connector Body Material:Metal Body RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, D Sub Filter, Plug 15 Position, 5600Pf; Product Range Amphenol Communications Solutions - 99K5977 - Newark, An Avnet Company
Chicago, IL, United States
Connector, D Sub Filter, Plug 15 Position, 5600Pf; Product Range Amphenol Communications Solutions
99K5977
Connector, D Sub Filter, Plug 15 Position, 5600Pf; Product Range Amphenol Communications Solutions 99K5977
CONNECTOR, D SUB FILTER, PLUG 15 POSITION, 5600PF; Product Range:FCE17 Filtered D Sub Connectors; D Sub Shell Size:DA; Gender:Plug; No. of Contacts:15Contacts; Capacitance:5600pF; Connector Body Material:Metal Body RoHS Compliant: Yes

CONNECTOR, D SUB FILTER, PLUG 15 POSITION, 5600PF; Product Range:FCE17 Filtered D Sub Connectors; D Sub Shell Size:DA; Gender:Plug; No. of Contacts:15Contacts; Capacitance:5600pF; Connector Body Material:Metal Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 99K5977
Product Name Connector, D Sub Filter, Plug 15 Position, 5600Pf; Product Range Amphenol Communications Solutions
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C104U030BE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details
Ceramic Capacitors - 0603J0100471JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers