Amphenol Corporation RF Antennas EMB-910002

Description
"WIFI EMBEDDED 2.4/5/6GHZ 6"" UFL"
Request a Quote Datasheet
Description
"WIFI EMBEDDED 2.4/5/6GHZ 6"" UFL"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 3299-EMB-910002-ND - DigiKey
Thief River Falls, MN, United States
"WIFI EMBEDDED 2.4/5/6GHZ 6"" UFL"

"WIFI EMBEDDED 2.4/5/6GHZ 6"" UFL"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 3299-EMB-910002-ND
Product Name RF Antennas
Applications Modem or Wireless Network; Bluetooth, Wi-Fi, Zigbee™
Primary Frequency Range 2450.0 to 6525.0 MHz
Gain 3.4 to 5.1 dB
Unlock Full Specs
to access all available technical data

Similar Products

GNSS L2 Passive Ceramic Patch Antenna (25*25*4mm) - ET-GNL2-254 - Eteily Technologies India Pvt. Ltd.
Specs
Applications GPS
Polarization Right Hand Circular
Primary Frequency Range 1227.6 MHz
View Details
L-band Magnetic Patch Antenna (IP65) - AS-ANT-MAGLB-L6-30SMA-00 - ArduSimple
Specs
Primary Frequency Range 1525.0 to 1559.0 MHz
Gain 27 dB
VSWR 2 :1
View Details
RF Antennas - 2946-758-962-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; Bluetooth, GSM, UMTS, WLAN
Primary Frequency Range 850.0 to 2400.0 MHz
Technology Type Dome
View Details
2 suppliers