Amphenol Corporation RF Antennas EMB-910001

Description
"WIFI EMBEDDED 5GHZ 4.3DBI 6"" UFL"
Request a Quote Datasheet
Description
"WIFI EMBEDDED 5GHZ 4.3DBI 6"" UFL"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 3299-EMB-910001-ND - DigiKey
Thief River Falls, MN, United States
"WIFI EMBEDDED 5GHZ 4.3DBI 6"" UFL"

"WIFI EMBEDDED 5GHZ 4.3DBI 6"" UFL"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 3299-EMB-910001-ND
Product Name RF Antennas
Applications Modem or Wireless Network; Wi-Fi
Primary Frequency Range 5512.0 MHz
Gain 4.3 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2108923-4 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
3 suppliers
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
Antenna - 758-974 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers