SENSOR 100.08PSIG 0.19 14BIT
PRESSURE SENSOR, GAUGE, 100PSI, SPI; Operating Pressure Max:100psi; Sensor Output:SPI; Pressure Measurement Type:Gauge; Voltage Rating:3.3VDC; Port Style:Single Axial Barbed; Supply Current:-; Product Range:CoBeam ELVH Series RoHS Compliant: Yes
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Pressure Sensors | Pressure Sensors |
| Product Number | ELVH-100G-HAND-C-PSA4 | 37AJ8140 |
| Product Name | Sensors, Transducers - Pressure Sensors, Transducers | Pressure Sensor, Gauge, 100Psi, Spi; Operating Pressure Max Amphenol All Sensors |
| Device Category | Sensor | Sensor; Sensor or Transducer |