PRESSURE SENSOR, GAUGE, 30PSI, I2C; Operating Pressure Max:30psi; Sensor Output:I2C Digital; Pressure Measurement Type:Gauge; Voltage Rating:3.3VDC; Port Style:Single Axial Barbed; Supply Current:3.1mA RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Pressure Sensors |
| Product Number | 37AJ8331 |
| Product Name | Pressure Sensor, Gauge, 30Psi, I2C; Operating Pressure Max Amphenol All Sensors |
| Device Category | Sensor; Sensor or Transducer |