Amphenol Corporation Pressure Sensor, Absolute, 30Psi, I2C; Operating Pressure Max Amphenol All Sensors ELVH-030A-HAND-I-N2A4

Description
PRESSURE SENSOR, ABSOLUTE, 30PSI, I2C; Operating Pressure Max:30psi; Sensor Output:I2C Digital; Pressure Measurement Type:Absolute; Voltage Rating:3.3VDC; Port Style:Single Axial Barbed; Supply Current:3.1mA RoHS Compliant: Yes
Description
PRESSURE SENSOR, ABSOLUTE, 30PSI, I2C; Operating Pressure Max:30psi; Sensor Output:I2C Digital; Pressure Measurement Type:Absolute; Voltage Rating:3.3VDC; Port Style:Single Axial Barbed; Supply Current:3.1mA RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensor, Absolute, 30Psi, I2C; Operating Pressure Max Amphenol All Sensors - 37AJ8326 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, Absolute, 30Psi, I2C; Operating Pressure Max Amphenol All Sensors
37AJ8326
Pressure Sensor, Absolute, 30Psi, I2C; Operating Pressure Max Amphenol All Sensors 37AJ8326
PRESSURE SENSOR, ABSOLUTE, 30PSI, I2C; Operating Pressure Max:30psi; Sensor Output:I2C Digital; Pressure Measurement Type:Absolute; Voltage Rating:3.3VDC; Port Style:Single Axial Barbed; Supply Current:3.1mA RoHS Compliant: Yes

PRESSURE SENSOR, ABSOLUTE, 30PSI, I2C; Operating Pressure Max:30psi; Sensor Output:I2C Digital; Pressure Measurement Type:Absolute; Voltage Rating:3.3VDC; Port Style:Single Axial Barbed; Supply Current:3.1mA RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Pressure Sensors
Product Number 37AJ8326
Product Name Pressure Sensor, Absolute, 30Psi, I2C; Operating Pressure Max Amphenol All Sensors
Device Category Sensor; Sensor or Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Pressure sensors & Load sensors - Pressure sensors - CCD53 - Angst+Pfister Sensors and Power
Specs
Device Category Sensor
Measurement Type Absolute; Differential; Gauge; Vacuum; Gauge, Vacuum, Differential, Absolute
Signal Output Analog Voltage; Analogue, Digital
View Details
Pressure Sensor/Pressure Transmitter Flush Diaphragm Type - X-100PS - XJCSENSOR Technology Co., Ltd.
Specs
Device Category Sensor
Measurement Type Gauge
Signal Output Analog Voltage; Analog Current; HART® Protocol; 4-20mA,4-20mA+HART/2-wire
View Details
Ceracore UTC30 Pressure Transducer - UTC30 - Endress + Hauser – Sensors & Components
Endress + Hauser – Sensors & Components
Specs
Device Category Sensor or Transducer
Sensor Technology Capacitive Ceramic
Measurement Type Absolute; Gauge; Vacuum
View Details
Pressure Sensors, Transducers - Industrial - 1862-1001-ND - DigiKey
Specs
Device Category Sensor; Sensor or Transducer
Measurement Type Absolute
Signal Output Analog Voltage
View Details
2 suppliers