Amphenol Corporation Pressure Sensor, Absolute, 15Psi, Spi; Operating Pressure Max Amphenol All Sensors ELVH-015A-HAND-I-PSA4

Description
PRESSURE SENSOR, ABSOLUTE, 15PSI, SPI; Operating Pressure Max:15psi; Sensor Output:SPI; Pressure Measurement Type:Absolute; Voltage Rating:3.3VDC; Port Style:Single Axial Barbed; Supply Current:-; Product Range:CoBeam ELVH Series RoHS Compliant: Yes
Datasheet
Description
PRESSURE SENSOR, ABSOLUTE, 15PSI, SPI; Operating Pressure Max:15psi; Sensor Output:SPI; Pressure Measurement Type:Absolute; Voltage Rating:3.3VDC; Port Style:Single Axial Barbed; Supply Current:-; Product Range:CoBeam ELVH Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensor, Absolute, 15Psi, Spi; Operating Pressure Max Amphenol All Sensors - 37AJ8318 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, Absolute, 15Psi, Spi; Operating Pressure Max Amphenol All Sensors
37AJ8318
Pressure Sensor, Absolute, 15Psi, Spi; Operating Pressure Max Amphenol All Sensors 37AJ8318
PRESSURE SENSOR, ABSOLUTE, 15PSI, SPI; Operating Pressure Max:15psi; Sensor Output:SPI; Pressure Measurement Type:Absolute; Voltage Rating:3.3VDC; Port Style:Single Axial Barbed; Supply Current:-; Product Range:CoBeam ELVH Series RoHS Compliant: Yes

PRESSURE SENSOR, ABSOLUTE, 15PSI, SPI; Operating Pressure Max:15psi; Sensor Output:SPI; Pressure Measurement Type:Absolute; Voltage Rating:3.3VDC; Port Style:Single Axial Barbed; Supply Current:-; Product Range:CoBeam ELVH Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pressure Sensors
Product Number 37AJ8318
Product Name Pressure Sensor, Absolute, 15Psi, Spi; Operating Pressure Max Amphenol All Sensors
Device Category Sensor; Sensor or Transducer
Unlock Full Specs
to access all available technical data

Similar Products

E8Y-L Pressure Display - E8Y-L5Y-R - Aratas America LLC
Specs
Device Category Sensor
Sensor Technology Utilizes MEMS
Measurement Type Gauge
View Details
2 suppliers
Pressure Sensors - Series 40W -  - DeZURIK, Inc.
Specs
Device Category Sensor
Measurement Type Gauge
View Details
Pressure Sensor Intelligent Pressure Switch - X-100SX - XJCSENSOR Technology Co., Ltd.
Specs
Device Category Sensor
Measurement Type Gauge
Signal Output Analog Current; 4-20mA 2-wire
View Details
Pressure sensors & Load sensors - Pressure sensors - XFDM - Angst+Pfister Sensors and Power
Specs
Device Category Sensor
Measurement Type Differential; Gauge; Vacuum; Gauge, Vacuum, Differential
Signal Output Analog Voltage; Analogue
View Details