Amphenol Corporation Pressure Sensor, Differential, 5Psi, I2C; Operating Pressure Max Amphenol All Sensors ELVH-005D-HRRD-C-N2A5

Description
PRESSURE SENSOR, DIFFERENTIAL, 5PSI, I2C; Operating Pressure Max:5psi; Sensor Output:I2C Digital; Pressure Measurement Type:Differential; Voltage Rating:5VDC; Port Style:Dual Radial Barbed; Supply Current:3.7mA RoHS Compliant: Yes
Description
PRESSURE SENSOR, DIFFERENTIAL, 5PSI, I2C; Operating Pressure Max:5psi; Sensor Output:I2C Digital; Pressure Measurement Type:Differential; Voltage Rating:5VDC; Port Style:Dual Radial Barbed; Supply Current:3.7mA RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensor, Differential, 5Psi, I2C; Operating Pressure Max Amphenol All Sensors - 37AJ8177 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, Differential, 5Psi, I2C; Operating Pressure Max Amphenol All Sensors
37AJ8177
Pressure Sensor, Differential, 5Psi, I2C; Operating Pressure Max Amphenol All Sensors 37AJ8177
PRESSURE SENSOR, DIFFERENTIAL, 5PSI, I2C; Operating Pressure Max:5psi; Sensor Output:I2C Digital; Pressure Measurement Type:Differential; Voltage Rating:5VDC; Port Style:Dual Radial Barbed; Supply Current:3.7mA RoHS Compliant: Yes

PRESSURE SENSOR, DIFFERENTIAL, 5PSI, I2C; Operating Pressure Max:5psi; Sensor Output:I2C Digital; Pressure Measurement Type:Differential; Voltage Rating:5VDC; Port Style:Dual Radial Barbed; Supply Current:3.7mA RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Pressure Sensors
Product Number 37AJ8177
Product Name Pressure Sensor, Differential, 5Psi, I2C; Operating Pressure Max Amphenol All Sensors
Device Category Sensor; Sensor or Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensors - 2726952 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Category Sensor
Measurement Type Gauge; Gauge
Media Gas; Air
View Details
Pressure Sensors - Series 40W -  - DeZURIK, Inc.
Specs
Device Category Sensor
Measurement Type Gauge
View Details
Isolated Pressure Transducer -  - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Device Category Sensor or Transducer
Sensor Technology Mechanical Deflection
Measurement Type Differential
View Details
MP Constant Voltage - MP40 - Piezo-Metrics
Specs
Device Category Sensor or Transducer
Measurement Type Absolute (optional feature); Gauge (optional feature); Sealed (optional feature)
Working Pressure Range 50 to 7000 psi (35.19 to 4926 m H2O)
View Details