RS Components, Ltd. Pressure Sensors 2726952

Description
Pressure sensor, diameter 15mm, 0bar~3.5
Request a Quote
Description
Pressure sensor, diameter 15mm, 0bar~3.5
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensors - 2726952 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pressure Sensors
2726952
Pressure Sensors 2726952
Pressure sensor, diameter 15mm, 0bar~3.5

Pressure sensor, diameter 15mm, 0bar~3.5

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pressure Sensors
Product Number 2726952
Product Name Pressure Sensors
Device Category Sensor
Measurement Type Gauge; Gauge
Media Gas; Air
Signal Output Analog Voltage; Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Pressure Sensors - 2888142 - RS Components, Ltd.
Specs
Device Category Sensor
Measurement Type Gauge; Relative Pressure
Working Pressure Range 0.0 psi (0.0 m H2O)
View Details
Pressure Sensors - 309722 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Category Sensor
Measurement Type Absolute; Gauge; Absolute
Signal Output 0 to 10 V dc
View Details
Pressure Sensors - 2726965 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Category Sensor
Measurement Type Gauge; Gauge
Media Gas; Air
View Details
Pressure Sensors - 2726947 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Category Sensor
Measurement Type Gauge; Gauge
Media Liquid; Gas; Air, Fluid, Oil, Water
View Details