Amphenol Corporation RF Antennas DAA4959-14DP

Description
5.4GHz Bluetooth, Wi-Fi Whip, Straight RF Antenna 4.9GHz ~ 5.9GHz 14.6dBi N Type Female (2) Wall Mount
Request a Quote Datasheet
Description
5.4GHz Bluetooth, Wi-Fi Whip, Straight RF Antenna 4.9GHz ~ 5.9GHz 14.6dBi N Type Female (2) Wall Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 3299-DAA4959-14DP-ND - DigiKey
Thief River Falls, MN, United States
5.4GHz Bluetooth, Wi-Fi Whip, Straight RF Antenna 4.9GHz ~ 5.9GHz 14.6dBi N Type Female (2) Wall Mount

5.4GHz Bluetooth, Wi-Fi Whip, Straight RF Antenna 4.9GHz ~ 5.9GHz 14.6dBi N Type Female (2) Wall Mount

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 3299-DAA4959-14DP-ND
Product Name RF Antennas
Applications Modem or Wireless Network; Bluetooth, Wi-Fi
Primary Frequency Range 5400.0 MHz
Gain 14.6 dB
Unlock Full Specs
to access all available technical data

Similar Products

865GHz 25dBi Fiberglass Antenna With N Male St. Connector - ET-86525FG8-NMS - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 865.0 MHz
Gain 25 dB
View Details
3D Choke Ring Tripleband GNSS Antenna - AS-ANT3B-CHO-L1256-SMATNC-00 - ArduSimple
Specs
Gain 40 dB
VSWR 1.5 :1
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers
5GNR MIMO Magnetic/Adhesive Mount antenna -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details