Amphenol Aerospace Corporation Jam Nut Connector Receptacle, Size 25, 61 Position, Panel; Military Specification Amphenol Aerospace D38999/24FJ61PB

Description
TV 61C 61#20 PIN J/N RECP
Request a Quote Datasheet
Description
TV 61C 61#20 PIN J/N RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol D38999/24FJ61PB - PEI-Genesis
Philadelphia, PA, United States
TV 61C 61#20 PIN J/N RECP

TV 61C 61#20 PIN J/N RECP

Buy Now
Jam Nut Connector Receptacle, Size 25, 61 Position, Panel; Military Specification Amphenol Aerospace - 56K8640 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Connector Receptacle, Size 25, 61 Position, Panel; Military Specification Amphenol Aerospace
56K8640
Jam Nut Connector Receptacle, Size 25, 61 Position, Panel; Military Specification Amphenol Aerospace 56K8640
JAM NUT CONNECTOR RECEPTACLE, SIZE 25, 61 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:61Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: Yes

JAM NUT CONNECTOR RECEPTACLE, SIZE 25, 61 POSITION, PANEL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:61Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol D38999/24FJ61PB 56K8640
Product Name Jam Nut Connector Receptacle, Size 25, 61 Position, Panel; Military Specification Amphenol Aerospace
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - 2084-BB-TBKT1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
3-Prong Straight Connector, 15 Amp 125 Volt 5-15R with Green Neon Light - 5631 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details