Amphenol Industrial Circular Connector Receptacle, Size 13, 22 Position, Wall; Product Range Amphenol Industrial CTVPS00RF-13-35S-LC

Description
CTV 22C 22#22D SKT WALL RECP
Request a Quote Datasheet
Description
CTV 22C 22#22D SKT WALL RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol CTVPS00RF-13-35S-LC - PEI-Genesis
Philadelphia, PA, United States
CTV 22C 22#22D SKT WALL RECP

CTV 22C 22#22D SKT WALL RECP

Buy Now
Circular Connector Receptacle, Size 13, 22 Position, Wall; Product Range Amphenol Industrial - 96J1409 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 13, 22 Position, Wall; Product Range Amphenol Industrial
96J1409
Circular Connector Receptacle, Size 13, 22 Position, Wall; Product Range Amphenol Industrial 96J1409
CIRCULAR CONNECTOR RECEPTACLE, SIZE 13, 22 POSITION, WALL; Product Range:Tri-Start CTV Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:22Contacts; Coupling Style:Threaded; Insert Arrangement:13-35 RoHS Compliant: Yes

CIRCULAR CONNECTOR RECEPTACLE, SIZE 13, 22 POSITION, WALL; Product Range:Tri-Start CTV Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:22Contacts; Coupling Style:Threaded; Insert Arrangement:13-35 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol CTVPS00RF-13-35S-LC 96J1409
Product Name Circular Connector Receptacle, Size 13, 22 Position, Wall; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

0.080″ Pin Plug, Large Diameter Exit Hole - 9250 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details
55 Position Hermetic Bulkhead Connector - 24234 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
SIM Card Connector 8 Pin Flip Type Plastic Body CT - ET-SIM8PFT-PB - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type Card Edge Connector
Mounting Surface Mount
View Details
Socket, PCB terminals, DIN Plug/Socket - 4850.2800 - SCHURTER Inc
Specs
Gender Male / Plug; Female / Jack
Termination PCB terminals silver plated
Mounting Screw-on mounting
wall thickness max. 2.0 mm
View Details
2 suppliers