Amphenol LTW Cable and Cord Grips CSG-12M003

Description
CABLE GLAND 4.5-6.5MM M12
Request a Quote Datasheet
Description
CABLE GLAND 4.5-6.5MM M12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable and Cord Grips - 1754-CSG-12M003-ND - DigiKey
Thief River Falls, MN, United States
Cable and Cord Grips
1754-CSG-12M003-ND
Cable and Cord Grips 1754-CSG-12M003-ND
CABLE GLAND 4.5-6.5MM M12

CABLE GLAND 4.5-6.5MM M12

Buy Now Datasheet
Cable Gland, Nylon 6.6, M12 X 1.25, Black; Thread Size Imperial Amphenol Ltw - 47W9661 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland, Nylon 6.6, M12 X 1.25, Black; Thread Size Imperial Amphenol Ltw
47W9661
Cable Gland, Nylon 6.6, M12 X 1.25, Black; Thread Size Imperial Amphenol Ltw 47W9661
CABLE GLAND, NYLON 6.6, M12 X 1.25, BLACK; Thread Size - Imperial:-; Thread Size - Metric:M12 x 1.5; Cable Diameter Min:4.5mm; Cable Diameter Max:6.5mm; Cable Gland Material:Nylon 6.6 (Polyamide 6.6); Gland Colour:Black RoHS Compliant: Yes

CABLE GLAND, NYLON 6.6, M12 X 1.25, BLACK; Thread Size - Imperial:-; Thread Size - Metric:M12 x 1.5; Cable Diameter Min:4.5mm; Cable Diameter Max:6.5mm; Cable Gland Material:Nylon 6.6 (Polyamide 6.6); Gland Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Sealing Glands Sealing Glands
Product Number 1754-CSG-12M003-ND 47W9661
Product Name Cable and Cord Grips Cable Gland, Nylon 6.6, M12 X 1.25, Black; Thread Size Imperial Amphenol Ltw
Application Cable & Wire Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Mid Power SPEC Pak ® Cable Gland (Pm21) - PS2T40-5X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 2 #
View Details
LOW COST IP67 METAL CABLE GLAND - RMC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Mounting Size 0.4724 to 1.26 inch (12 to 32 mm)
Number of Elements 1 #
View Details
Cable Glands - 1SNG605011R0000 - TE Connectivity
Specs
Application Cable & Wire
Material PA 6
View Details
TNDLD - line bushing - BARTEC
Specs
Application Cable & Wire
View Details