TE Connectivity Cable and Cord Grips 1478884-4

Description
CABLE GLAND 10-14MM M25 BRASS
Request a Quote Datasheet
Description
CABLE GLAND 10-14MM M25 BRASS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable and Cord Grips - 17-1478884-4-ND - DigiKey
Thief River Falls, MN, United States
Cable and Cord Grips
17-1478884-4-ND
Cable and Cord Grips 17-1478884-4-ND
CABLE GLAND 10-14MM M25 BRASS

CABLE GLAND 10-14MM M25 BRASS

Buy Now Datasheet
Cable Gland, Brass, 14Mm; Thread Size Imperial Amp Te Connectivity - 24M5085 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland, Brass, 14Mm; Thread Size Imperial Amp Te Connectivity
24M5085
Cable Gland, Brass, 14Mm; Thread Size Imperial Amp Te Connectivity 24M5085
CABLE GLAND, BRASS, 14MM; Thread Size - Imperial:-; Thread Size - Metric:M25 x 1.5; Cable Diameter Min:10mm; Cable Diameter Max:14mm; Cable Gland Material:Brass; Gland Colour:Metallic - Nickel Finish; IP / NEMA Rating:IP68 RoHS Compliant: Yes

CABLE GLAND, BRASS, 14MM; Thread Size - Imperial:-; Thread Size - Metric:M25 x 1.5; Cable Diameter Min:10mm; Cable Diameter Max:14mm; Cable Gland Material:Brass; Gland Colour:Metallic - Nickel Finish; IP / NEMA Rating:IP68 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Sealing Glands Sealing Glands
Product Number 17-1478884-4-ND 24M5085
Product Name Cable and Cord Grips Cable Gland, Brass, 14Mm; Thread Size Imperial Amp Te Connectivity
Application Cable & Wire Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Traction Relief Cable Gland - 4308533 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Nickel-Plated Brass
Mounting Size 1.26 inch (32 mm)
View Details
3 Position Mini PL Cable Gland (Ps02) - PS1T20-7X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 1 #
Opening Diameter 0.1772 to 0.2559 inch (4.5 to 6.5 mm)
View Details
2 suppliers
Cable Glands - 2101345 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon; Polyamide 66
Opening Diameter 0.4331 to 0.6693 inch (11 to 17 mm)
View Details
Cable Glands - 1SNG602047R0000 - TE Connectivity
Specs
Application Cable & Wire
Material Brass
View Details
2 suppliers