Amphenol Industrial Circular Connector Plug, Size 28, 9 Position, Cable; Product Range Amphenol Industrial CS3106A28-84P

Description
ER 9C 9#8 PIN PLUG
Request a Quote
Description
ER 9C 9#8 PIN PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol CS3106A28-84P - PEI-Genesis
Philadelphia, PA, United States
ER 9C 9#8 PIN PLUG

ER 9C 9#8 PIN PLUG

Buy Now
Circular Connector Plug, Size 28, 9 Position, Cable; Product Range Amphenol Industrial - 96J1377 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 28, 9 Position, Cable; Product Range Amphenol Industrial
96J1377
Circular Connector Plug, Size 28, 9 Position, Cable; Product Range Amphenol Industrial 96J1377
CIRCULAR CONNECTOR PLUG, SIZE 28, 9 POSITION, CABLE; Product Range:CS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:9Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Contact Plating:Silver RoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 28, 9 POSITION, CABLE; Product Range:CS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:9Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Contact Plating:Silver RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol CS3106A28-84P 96J1377
Product Name Circular Connector Plug, Size 28, 9 Position, Cable; Product Range Amphenol Industrial
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

BrightConnX™ Rugged MRD - MRDBG05L13000 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder Cup
Voltage Rating 250 volts
Current Rating 5.0 amps
View Details
4 suppliers
Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details