Amphenol Cables on Demand Amphenol CS-DSDMDB25MM-015 25-Pin (DB25) Deluxe D-Sub Cable - Copper Shielded - Male / Male 15ft CS-DSDMDB25MM-015

Description
Buy 15ft Amphenol CS-DSDMDB25MM-015 Cables Direct from the Factory at Cables on Demand. 25-pin (DB25) Copper Shielded High Density Male/Male D-Sub Cables by Amphenol provide exceptional performance in commercial, industrial or enterprise applications where longevity and repeated disconnects are required. Our fully assembled Deluxe HD D-Sub Cable integrates copper tape + aluminum mylar shielded 26 AWG data-grade wire with pre-terminated DB25 male d-sub connectors. Perfect for RS232 serial data, prototype, control and low-voltage applications using the 25-pin DB25 interface. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.
Request a Quote Datasheet
Description
Buy 15ft Amphenol CS-DSDMDB25MM-015 Cables Direct from the Factory at Cables on Demand. 25-pin (DB25) Copper Shielded High Density Male/Male D-Sub Cables by Amphenol provide exceptional performance in commercial, industrial or enterprise applications where longevity and repeated disconnects are required. Our fully assembled Deluxe HD D-Sub Cable integrates copper tape + aluminum mylar shielded 26 AWG data-grade wire with pre-terminated DB25 male d-sub connectors. Perfect for RS232 serial data, prototype, control and low-voltage applications using the 25-pin DB25 interface. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Amphenol CS-DSDMDB25MM-015 25-Pin (DB25) Deluxe D-Sub Cable - Copper Shielded - Male / Male 15ft -  - Amphenol Cables on Demand
Endicott, NY, United States
Amphenol CS-DSDMDB25MM-015 25-Pin (DB25) Deluxe D-Sub Cable - Copper Shielded - Male / Male 15ft
Amphenol CS-DSDMDB25MM-015 25-Pin (DB25) Deluxe D-Sub Cable - Copper Shielded - Male / Male 15ft
Buy 15ft Amphenol CS-DSDMDB25MM-015 Cables Direct from the Factory at Cables on Demand. 25-pin (DB25) Copper Shielded High Density Male/Male D-Sub Cables by Amphenol provide exceptional performance in commercial, industrial or enterprise applications where longevity and repeated disconnects are required. Our fully assembled Deluxe HD D-Sub Cable integrates copper tape + aluminum mylar shielded 26 AWG data-grade wire with pre-terminated DB25 male d-sub connectors. Perfect for RS232 serial data, prototype, control and low-voltage applications using the 25-pin DB25 interface. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.

Buy 15ft Amphenol CS-DSDMDB25MM-015 Cables Direct from the Factory at Cables on Demand. 25-pin (DB25) Copper Shielded High Density Male/Male D-Sub Cables by Amphenol provide exceptional performance in commercial, industrial or enterprise applications where longevity and repeated disconnects are required. Our fully assembled Deluxe HD D-Sub Cable integrates copper tape + aluminum mylar shielded 26 AWG data-grade wire with pre-terminated DB25 male d-sub connectors. Perfect for RS232 serial data, prototype, control and low-voltage applications using the 25-pin DB25 interface. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.

Buy Now
D-Sub Cables - 3272-CS-DSDMDB25MM-015-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Cable Assembly DB25 Gray, Individual (Round) 15.00' (4.57m) Plug, Male Pins to Plug, Male Pins Shielded

D-Sub Cable Assembly DB25 Gray, Individual (Round) 15.00' (4.57m) Plug, Male Pins to Plug, Male Pins Shielded

Buy Now Datasheet
Cable, Db25M/m Molded 15 Amphenol Cables On Demand - 49AC6879 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Db25M/m Molded 15 Amphenol Cables On Demand
49AC6879
Cable, Db25M/m Molded 15 Amphenol Cables On Demand 49AC6879
CABLE, DB25M/M MOLDED 15

CABLE, DB25M/M MOLDED 15

Supplier's Site

Technical Specifications

  Amphenol Cables on Demand DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 3272-CS-DSDMDB25MM-015-ND 49AC6879
Product Name Amphenol CS-DSDMDB25MM-015 25-Pin (DB25) Deluxe D-Sub Cable - Copper Shielded - Male / Male 15ft D-Sub Cables Cable, Db25M/m Molded 15 Amphenol Cables On Demand
Product Type Patch; Serial
Cable Shielding Foil
Cable Length 15 ft (45.72 dm) 15 ft (45.72 dm)
Connector Type DB25; DIN / Mini-DIN DB25; Plug, Male Pins
Unlock Full Specs
to access all available technical data

Similar Products

USB-to-RS232 Adapter Cable - CBL02 - Laurel Electronics LLC
Specs
Product Type Serial; USB
View Details
RF Cables And RF Cable Assemblies - NAM1-22-P - kTB Solutions
Specs
Application RF
Rated Temperature -40 to 80 C (-40 to 176 F)
View Details
Connection Cables for Triaxial Piezoelectric Acceleration Sensors, Extension cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application Instrumentation and Control; Extender Cable
Cable Type Triaxial
Cable Length 9.84 ft (30 dm)
View Details