Amphenol Cables on Demand Amphenol CS-DSDMDB09MM-010 9-Pin (DB9) Deluxe D-Sub Cable - Copper Shielded - Male / Male 10ft CS-DSDMDB09MM-010

Description
Buy 10ft Amphenol CS-DSDMDB09MM-010 Cables Direct from the Factory at Cables on Demand. 9-pin (DB9) Copper Shielded High Density Male/Male D-Sub Cables by Amphenol provide exceptional performance in commercial, industrial or enterprise applications where longevity and repeated disconnects are required. Our fully assembled Deluxe HD D-Sub Cable integrates copper tape + aluminum mylar shielded 26 AWG data-grade wire with pre-terminated DB9 male d-sub connectors. Perfect for RS232 serial data, prototype, control and low-voltage applications using the 9-pin DB9 interface. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.
Request a Quote Datasheet
Description
Buy 10ft Amphenol CS-DSDMDB09MM-010 Cables Direct from the Factory at Cables on Demand. 9-pin (DB9) Copper Shielded High Density Male/Male D-Sub Cables by Amphenol provide exceptional performance in commercial, industrial or enterprise applications where longevity and repeated disconnects are required. Our fully assembled Deluxe HD D-Sub Cable integrates copper tape + aluminum mylar shielded 26 AWG data-grade wire with pre-terminated DB9 male d-sub connectors. Perfect for RS232 serial data, prototype, control and low-voltage applications using the 9-pin DB9 interface. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Amphenol CS-DSDMDB09MM-010 9-Pin (DB9) Deluxe D-Sub Cable - Copper Shielded - Male / Male 10ft -  - Amphenol Cables on Demand
Endicott, NY, United States
Amphenol CS-DSDMDB09MM-010 9-Pin (DB9) Deluxe D-Sub Cable - Copper Shielded - Male / Male 10ft
Amphenol CS-DSDMDB09MM-010 9-Pin (DB9) Deluxe D-Sub Cable - Copper Shielded - Male / Male 10ft
Buy 10ft Amphenol CS-DSDMDB09MM-010 Cables Direct from the Factory at Cables on Demand. 9-pin (DB9) Copper Shielded High Density Male/Male D-Sub Cables by Amphenol provide exceptional performance in commercial, industrial or enterprise applications where longevity and repeated disconnects are required. Our fully assembled Deluxe HD D-Sub Cable integrates copper tape + aluminum mylar shielded 26 AWG data-grade wire with pre-terminated DB9 male d-sub connectors. Perfect for RS232 serial data, prototype, control and low-voltage applications using the 9-pin DB9 interface. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.

Buy 10ft Amphenol CS-DSDMDB09MM-010 Cables Direct from the Factory at Cables on Demand. 9-pin (DB9) Copper Shielded High Density Male/Male D-Sub Cables by Amphenol provide exceptional performance in commercial, industrial or enterprise applications where longevity and repeated disconnects are required. Our fully assembled Deluxe HD D-Sub Cable integrates copper tape + aluminum mylar shielded 26 AWG data-grade wire with pre-terminated DB9 male d-sub connectors. Perfect for RS232 serial data, prototype, control and low-voltage applications using the 9-pin DB9 interface. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.

Buy Now
D-Sub Cables - 3272-CS-DSDMDB09MM-010-ND - DigiKey
Thief River Falls, MN, United States
CABLE ASSY DB09 SHLD GRAY 3.05M

CABLE ASSY DB09 SHLD GRAY 3.05M

Buy Now Datasheet
Deluxe Db9 M/m Molded 10 Amphenol Cables On Demand - 49AC6865 - Newark, An Avnet Company
Chicago, IL, United States
Deluxe Db9 M/m Molded 10 Amphenol Cables On Demand
49AC6865
Deluxe Db9 M/m Molded 10 Amphenol Cables On Demand 49AC6865
DELUXE DB9 M/M MOLDED 10

DELUXE DB9 M/M MOLDED 10

Supplier's Site

Technical Specifications

  Amphenol Cables on Demand DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 3272-CS-DSDMDB09MM-010-ND 49AC6865
Product Name Amphenol CS-DSDMDB09MM-010 9-Pin (DB9) Deluxe D-Sub Cable - Copper Shielded - Male / Male 10ft D-Sub Cables Deluxe Db9 M/m Molded 10 Amphenol Cables On Demand
Product Type Patch; Serial
Cable Shielding Foil
Cable Length 10 ft (30.48 dm) 10 ft (30.48 dm)
Connector Type DB9; DIN / Mini-DIN Plug, Male Pins
Unlock Full Specs
to access all available technical data

Similar Products

USB Data Cable for Meters - CBL05 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial; USB
View Details
RF Cables And RF Cable Assemblies - NTV-V - kTB Solutions
Specs
Application RF
Connector Type 1.85mm
View Details
Connection Cables for Triaxial Piezoelectric Acceleration Sensors, Connection cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application Instrumentation and Control
Cable Type Triaxial
Cable Length 1.97 ft (6 dm)
View Details