Amphenol Cables on Demand Amphenol CS-DSDHD44MF0-005 44-Pin (HD44) Deluxe HD D-Sub Cable - Copper Shielded - Male / Female 5ft CS-DSDHD44MF0-005

Description
Buy 5ft Amphenol CS-DSDHD44MF0-005 Cables Direct from the Factory at Cables on Demand. 44-pin (HD44) Copper Shielded High Density Male/Female D-Sub Cables by Amphenol provide exceptional performance in commercial, industrial or enterprise applications where longevity and repeated disconnects are required. Our fully assembled Deluxe HD D-Sub Cable integrates copper tape + aluminum mylar shielded 24 AWG data-grade wire with pre-terminated HD44 (aka DB44HD) male and female d-sub connectors. Perfect for RS232 serial data, prototype, control and low-voltage applications using the 44-pin HD44 interface. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.
Request a Quote Datasheet
Description
Buy 5ft Amphenol CS-DSDHD44MF0-005 Cables Direct from the Factory at Cables on Demand. 44-pin (HD44) Copper Shielded High Density Male/Female D-Sub Cables by Amphenol provide exceptional performance in commercial, industrial or enterprise applications where longevity and repeated disconnects are required. Our fully assembled Deluxe HD D-Sub Cable integrates copper tape + aluminum mylar shielded 24 AWG data-grade wire with pre-terminated HD44 (aka DB44HD) male and female d-sub connectors. Perfect for RS232 serial data, prototype, control and low-voltage applications using the 44-pin HD44 interface. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Amphenol CS-DSDHD44MF0-005 44-Pin (HD44) Deluxe HD D-Sub Cable - Copper Shielded - Male / Female 5ft -  - Amphenol Cables on Demand
Endicott, NY, United States
Amphenol CS-DSDHD44MF0-005 44-Pin (HD44) Deluxe HD D-Sub Cable - Copper Shielded - Male / Female 5ft
Amphenol CS-DSDHD44MF0-005 44-Pin (HD44) Deluxe HD D-Sub Cable - Copper Shielded - Male / Female 5ft
Buy 5ft Amphenol CS-DSDHD44MF0-005 Cables Direct from the Factory at Cables on Demand. 44-pin (HD44) Copper Shielded High Density Male/Female D-Sub Cables by Amphenol provide exceptional performance in commercial, industrial or enterprise applications where longevity and repeated disconnects are required. Our fully assembled Deluxe HD D-Sub Cable integrates copper tape + aluminum mylar shielded 24 AWG data-grade wire with pre-terminated HD44 (aka DB44HD) male and female d-sub connectors. Perfect for RS232 serial data, prototype, control and low-voltage applications using the 44-pin HD44 interface. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.

Buy 5ft Amphenol CS-DSDHD44MF0-005 Cables Direct from the Factory at Cables on Demand. 44-pin (HD44) Copper Shielded High Density Male/Female D-Sub Cables by Amphenol provide exceptional performance in commercial, industrial or enterprise applications where longevity and repeated disconnects are required. Our fully assembled Deluxe HD D-Sub Cable integrates copper tape + aluminum mylar shielded 24 AWG data-grade wire with pre-terminated HD44 (aka DB44HD) male and female d-sub connectors. Perfect for RS232 serial data, prototype, control and low-voltage applications using the 44-pin HD44 interface. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.

Buy Now
D-Sub Cables - CS-DSDHD44MF0-005-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Cable Assembly HD44 Gray, Individual (Round) 5.00' (1.52m) Receptacle, Female Sockets to Plug, Male Pins Shielded

D-Sub Cable Assembly HD44 Gray, Individual (Round) 5.00' (1.52m) Receptacle, Female Sockets to Plug, Male Pins Shielded

Buy Now Datasheet
Computer Cable, Hd44 Plug/rcpt, 5 , Grey; Connector Type A Amphenol Cables On Demand - 77Y9499 - Newark, An Avnet Company
Chicago, IL, United States
Computer Cable, Hd44 Plug/rcpt, 5 , Grey; Connector Type A Amphenol Cables On Demand
77Y9499
Computer Cable, Hd44 Plug/rcpt, 5 , Grey; Connector Type A Amphenol Cables On Demand 77Y9499
COMPUTER CABLE, HD44 PLUG/RCPT, 5 , GREY; Connector Type A:HD-44 Plug; Connector Type B:HD-44 Receptacle; Cable Length - Imperial:5ft; Cable Length - Metric:1.52m; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes

COMPUTER CABLE, HD44 PLUG/RCPT, 5 , GREY; Connector Type A:HD-44 Plug; Connector Type B:HD-44 Receptacle; Cable Length - Imperial:5ft; Cable Length - Metric:1.52m; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assemblies - D-Sub Cables - CS-DSDHD44MF0-005 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - D-Sub Cables
CS-DSDHD44MF0-005
Cable Assemblies - D-Sub Cables CS-DSDHD44MF0-005
CABLE ASSY HD44 SHLD GRAY 1.52M

CABLE ASSY HD44 SHLD GRAY 1.52M

Supplier's Site

Technical Specifications

  Amphenol Cables on Demand DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number CS-DSDHD44MF0-005-ND 77Y9499 CS-DSDHD44MF0-005
Product Name Amphenol CS-DSDHD44MF0-005 44-Pin (HD44) Deluxe HD D-Sub Cable - Copper Shielded - Male / Female 5ft D-Sub Cables Computer Cable, Hd44 Plug/rcpt, 5 , Grey; Connector Type A Amphenol Cables On Demand Cable Assemblies - D-Sub Cables
Product Type Patch; Serial
Cable Shielding Foil Shielded
Cable Length 5 ft (15.24 dm) 5 ft (15.24 dm) 4.99 ft (15.2 dm) 5 ft (15.24 dm)
Connector Type DIN / Mini-DIN Receptacle, Female Sockets HD-44 Plug
Unlock Full Specs
to access all available technical data

Similar Products

RS485 Data Cable for Meters - CBL03-1 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial
View Details
RF Cables And RF Cable Assemblies - NAM0-54-U - kTB Solutions
Specs
Application RF
Rated Temperature -40 to 80 C (-40 to 176 F)
View Details
Cable Assemblies // Pre-Assembled Ethernet Cables // CATLine Cat. 6A S - IE Connection Cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application LAN / Ethernet; Networking
Cable Shielding Braid; Foil
Cable Length 6.56 ft (20 dm)
View Details