4X LTE WIFI GNSS FAKRA RAIL MB
| DigiKey | |
|---|---|
| Product Category | Antennas |
| Product Number | 3299-COACH2-9X1-17FT-FAKRA-ND |
| Product Name | RF Antennas |
| Applications | Cellular or PCS Terminal; Modem or Wireless Network; GPS; 802.11ax, 4G, 5G, GNSS, LTE, Wi-Fi |
| Primary Frequency Range | 657.5 to 5550.0 MHz |
| Gain | -0.2000 to 11.4 dB |
| VSWR | 2 :1 |
Dual slant ±45°