Amphenol Cables on Demand Amphenol CO-213NTYPEX2-010 Type N Male to Type N Male (RG213) 50 Ohm Coaxial Cable Assembly (High-Power / Low-Loss) 10ft CO-213NTYPEX2-010

Description
Buy 10ft Amphenol CO-213NTYPEX2-010 Cables Direct from the Factory at Cables on Demand. RG213 Type N Coaxial Cable Assemblies by Amphenol combine 50 Ohm RG213 coax cable with pre-terminated Type N Male connectors for a high-power low-loss interface with your RF equipment. Performance beyond 11 GHz is guaranteed with our 96% bare copper braid shielded MIL-C-17 type RG213/U coax. This thick low-attenuation coaxial cable is best suited with high-power long-run antenna installations for high-frequency applications such as Broadcast, Ham Radio, Wi-Fi, GSM, Base Station and Mobile Uplink. Each RG213 coax jumper includes Silver-plated Brass Type N connectors pre-installed by the world leader in RF interconnects: Amphenol. RG213 is a superior militarized version of RG8/U. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.
Request a Quote Datasheet
Description
Buy 10ft Amphenol CO-213NTYPEX2-010 Cables Direct from the Factory at Cables on Demand. RG213 Type N Coaxial Cable Assemblies by Amphenol combine 50 Ohm RG213 coax cable with pre-terminated Type N Male connectors for a high-power low-loss interface with your RF equipment. Performance beyond 11 GHz is guaranteed with our 96% bare copper braid shielded MIL-C-17 type RG213/U coax. This thick low-attenuation coaxial cable is best suited with high-power long-run antenna installations for high-frequency applications such as Broadcast, Ham Radio, Wi-Fi, GSM, Base Station and Mobile Uplink. Each RG213 coax jumper includes Silver-plated Brass Type N connectors pre-installed by the world leader in RF interconnects: Amphenol. RG213 is a superior militarized version of RG8/U. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Amphenol CO-213NTYPEX2-010 Type N Male to Type N Male (RG213) 50 Ohm Coaxial Cable Assembly (High-Power / Low-Loss) 10ft -  - Amphenol Cables on Demand
Endicott, NY, United States
Amphenol CO-213NTYPEX2-010 Type N Male to Type N Male (RG213) 50 Ohm Coaxial Cable Assembly (High-Power / Low-Loss) 10ft
Amphenol CO-213NTYPEX2-010 Type N Male to Type N Male (RG213) 50 Ohm Coaxial Cable Assembly (High-Power / Low-Loss) 10ft
Buy 10ft Amphenol CO-213NTYPEX2-010 Cables Direct from the Factory at Cables on Demand. RG213 Type N Coaxial Cable Assemblies by Amphenol combine 50 Ohm RG213 coax cable with pre-terminated Type N Male connectors for a high-power low-loss interface with your RF equipment. Performance beyond 11 GHz is guaranteed with our 96% bare copper braid shielded MIL-C-17 type RG213/U coax. This thick low-attenuation coaxial cable is best suited with high-power long-run antenna installations for high-frequency applications such as Broadcast, Ham Radio, Wi-Fi, GSM, Base Station and Mobile Uplink. Each RG213 coax jumper includes Silver-plated Brass Type N connectors pre-installed by the world leader in RF interconnects: Amphenol. RG213 is a superior militarized version of RG8/U. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.

Buy 10ft Amphenol CO-213NTYPEX2-010 Cables Direct from the Factory at Cables on Demand. RG213 Type N Coaxial Cable Assemblies by Amphenol combine 50 Ohm RG213 coax cable with pre-terminated Type N Male connectors for a high-power low-loss interface with your RF equipment. Performance beyond 11 GHz is guaranteed with our 96% bare copper braid shielded MIL-C-17 type RG213/U coax. This thick low-attenuation coaxial cable is best suited with high-power long-run antenna installations for high-frequency applications such as Broadcast, Ham Radio, Wi-Fi, GSM, Base Station and Mobile Uplink. Each RG213 coax jumper includes Silver-plated Brass Type N connectors pre-installed by the world leader in RF interconnects: Amphenol. RG213 is a superior militarized version of RG8/U. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.

Buy Now
Coaxial Cables (RF) - 3272-CO-213NTYPEX2-010-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
3272-CO-213NTYPEX2-010-ND
Coaxial Cables (RF) 3272-CO-213NTYPEX2-010-ND
COAX CBL N-TYPE TO N-TYPE 10'

COAX CBL N-TYPE TO N-TYPE 10'

Buy Now Datasheet
Ca N M/n M Rg213/u 10 Amphenol Cables On Demand - 49AC6835 - Newark, An Avnet Company
Chicago, IL, United States
Ca N M/n M Rg213/u 10 Amphenol Cables On Demand
49AC6835
Ca N M/n M Rg213/u 10 Amphenol Cables On Demand 49AC6835
CA N M/N M RG213/U 10

CA N M/N M RG213/U 10

Supplier's Site
RF Cable Assemblies - CO-213NTYPEX2-010 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
CO-213NTYPEX2-010
RF Cable Assemblies CO-213NTYPEX2-010
RF Cable Assemblies CA N M/N M

RF Cable Assemblies CA N M/N M

Buy Now

Technical Specifications

  Amphenol Cables on Demand DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 3272-CO-213NTYPEX2-010-ND 49AC6835 CO-213NTYPEX2-010
Product Name Amphenol CO-213NTYPEX2-010 Type N Male to Type N Male (RG213) 50 Ohm Coaxial Cable Assembly (High-Power / Low-Loss) 10ft Coaxial Cables (RF) Ca N M/n M Rg213/u 10 Amphenol Cables On Demand RF Cable Assemblies
Application RF RF RF
Product Type Patch
Cable Type Coaxial Coaxial
Cable Shielding Braid
Cable Length 10 ft (30.48 dm)
Unlock Full Specs
to access all available technical data

Similar Products

QSFP+ - 10114734-2030LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details