The CL-11A is an NTC inrush current limiter designed to suppress surge currents in switching power supplies, fluorescent lamps, inverters, and motors. It features a disc thermistor with uninsulated kinked leads, suitable for PCB mounting, and operates over a temperature range of -50°C to 175°C. At 25°C, it has a zero-power resistance of 0.7 Ω and a maximum steady-state current rating of 12 A RMS. The device can handle a maximum energy surge of 19.44 joules and has a disc diameter of 19.56 mm and thickness of 5.59 mm. It is UL approved (UL 1434 File # E82830) and available in tape and reel configuration per EIA RS-468A. The 'A' suffix indicates kinked leads.
Inrush Current Limiters 12A 0.7ohm Kinked Leads Product overview: CL-11A from Amphenol Advanced Sensors is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12A, 0.7ohm. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 12A, 0.7ohm, Circuit Protection Fuse, Inrush Current Limiters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 151-CL-11A can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Fuses |
| Product Number | 151-CL-11A |
| Product Name | 12A 0.7ohm Circuit Protection Fuse |
| Mounting | PCB Mount |