Amphenol Industrial Cable Clamp, Blue, 48V, 320A; Cable Clamp / Clip Type Amphenol Industrial CCBE320

Description
CABLE CLAMP, BLUE, 48V, 320A; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:-; Cable Clamp / Clip Colour:Blue; External Length:-; External Width:-; Height:
Datasheet
Description
CABLE CLAMP, BLUE, 48V, 320A; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:-; Cable Clamp / Clip Colour:Blue; External Length:-; External Width:-; Height:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Clamp, Blue, 48V, 320A; Cable Clamp / Clip Type Amphenol Industrial - 42AK3605 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, Blue, 48V, 320A; Cable Clamp / Clip Type Amphenol Industrial
42AK3605
Cable Clamp, Blue, 48V, 320A; Cable Clamp / Clip Type Amphenol Industrial 42AK3605
CABLE CLAMP, BLUE, 48V, 320A; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:-; Cable Clamp / Clip Colour:Blue; External Length:-; External Width:-; Height:

CABLE CLAMP, BLUE, 48V, 320A; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:-; Cable Clamp / Clip Colour:Blue; External Length:-; External Width:-; Height:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire and Cable Clips
Product Number 42AK3605
Product Name Cable Clamp, Blue, 48V, 320A; Cable Clamp / Clip Type Amphenol Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Cable Clamp - 8122 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.250 inch (6.35 mm)
View Details
2 suppliers
PVC Component Clip - 400 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type C Style Clip
Diameter 0.250 to 1.375 inch (6.35 to 34.92 mm)
Material PVC
View Details
Cable Clips & Clamps - 2662291 - RS Components, Ltd.
Specs
Diameter 0.197 inch (5 mm)
Material PVC; Polyvinyl Chloride
View Details