Amphenol Corporation Humidity/temp Sensor, Digital, Lcc-8; Humidity Range Amphenol Advanced Sensors CC2D25S

Description
HUMIDITY/TEMP SENSOR, DIGITAL, LCC-8; Humidity Range:0% to 100% Relative Humidity; Humidity Accuracy:± 2% RH; Temperature Accuracy:± 0.3°C; RH Response Time:7s; Temperature Response Time:5s; Sensor Interface Type:I2C; MSL:- RoHS Compliant: Yes
Datasheet
Description
HUMIDITY/TEMP SENSOR, DIGITAL, LCC-8; Humidity Range:0% to 100% Relative Humidity; Humidity Accuracy:± 2% RH; Temperature Accuracy:± 0.3°C; RH Response Time:7s; Temperature Response Time:5s; Sensor Interface Type:I2C; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Humidity/temp Sensor, Digital, Lcc-8; Humidity Range Amphenol Advanced Sensors - 84W8920 - Newark, An Avnet Company
Chicago, IL, United States
Humidity/temp Sensor, Digital, Lcc-8; Humidity Range Amphenol Advanced Sensors
84W8920
Humidity/temp Sensor, Digital, Lcc-8; Humidity Range Amphenol Advanced Sensors 84W8920
HUMIDITY/TEMP SENSOR, DIGITAL, LCC-8; Humidity Range:0% to 100% Relative Humidity; Humidity Accuracy:± 2% RH; Temperature Accuracy:± 0.3°C; RH Response Time:7s; Temperature Response Time:5s; Sensor Interface Type:I2C; MSL:- RoHS Compliant: Yes

HUMIDITY/TEMP SENSOR, DIGITAL, LCC-8; Humidity Range:0% to 100% Relative Humidity; Humidity Accuracy:± 2% RH; Temperature Accuracy:± 0.3°C; RH Response Time:7s; Temperature Response Time:5s; Sensor Interface Type:I2C; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sensor Chips
Product Number 84W8920
Product Name Humidity/temp Sensor, Digital, Lcc-8; Humidity Range Amphenol Advanced Sensors
Sensor Type Temperature; Humidity
Unlock Full Specs
to access all available technical data

Similar Products

Digital Temperature Sensors - G-NIMO-005 - TE Connectivity
Specs
Sensor Type Temperature
Input Voltage 2.2 to 3.6 volts
View Details
5 suppliers
Image sensor modules - C16091-07 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details
Battery Pressure Sensor - GEN II - Churod Americas, Inc.
Specs
Sensor Type Pressure
Applications Automobile
Package / Mounting Surface Mount (SMD)
View Details
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) - 1347263-A1315LUA-5-T - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting 3-SSIP
View Details
2 suppliers