Amphenol Corporation Humidity, Moisture Sensors CC2D23S

Description
Humidity Temperature Sensor 0 ~ 100% RH I²C ±2% RH 7s Surface Mount
Request a Quote Datasheet
Description
Humidity Temperature Sensor 0 ~ 100% RH I²C ±2% RH 7s Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Humidity, Moisture Sensors - 235-1335-ND - DigiKey
Thief River Falls, MN, United States
Humidity, Moisture Sensors
235-1335-ND
Humidity, Moisture Sensors 235-1335-ND
Humidity Temperature Sensor 0 ~ 100% RH I²C ±2% RH 7s Surface Mount

Humidity Temperature Sensor 0 ~ 100% RH I²C ±2% RH 7s Surface Mount

Buy Now Datasheet
Humidity, Moisture Sensors - 235-1589-6-ND - DigiKey
Thief River Falls, MN, United States
Humidity, Moisture Sensors
235-1589-6-ND
Humidity, Moisture Sensors 235-1589-6-ND
Humidity Temperature Sensor 0 ~ 100% RH I²C ±2% RH 4s Surface Mount

Humidity Temperature Sensor 0 ~ 100% RH I²C ±2% RH 4s Surface Mount

Buy Now Datasheet
Humidity, Moisture Sensors - 235-1589-1-ND - DigiKey
Thief River Falls, MN, United States
Humidity, Moisture Sensors
235-1589-1-ND
Humidity, Moisture Sensors 235-1589-1-ND
Humidity Temperature Sensor 0 ~ 100% RH I²C ±2% RH 4s Surface Mount

Humidity Temperature Sensor 0 ~ 100% RH I²C ±2% RH 4s Surface Mount

Buy Now Datasheet
Humidity, Moisture Sensors - 235-1589-2-ND - DigiKey
Thief River Falls, MN, United States
Humidity, Moisture Sensors
235-1589-2-ND
Humidity, Moisture Sensors 235-1589-2-ND
Humidity Temperature Sensor 0 ~ 100% RH I²C ±2% RH 4s Surface Mount

Humidity Temperature Sensor 0 ~ 100% RH I²C ±2% RH 4s Surface Mount

Buy Now Datasheet
Sensors, Transducers - Humidity, Moisture Sensors - CC2D23S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Humidity, Moisture Sensors
CC2D23S
Sensors, Transducers - Humidity, Moisture Sensors CC2D23S
SENSOR HUMI/TEMP 3.3V I2C 2% SMD

SENSOR HUMI/TEMP 3.3V I2C 2% SMD

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Moisture Meters Moisture Meters
Product Number 235-1335-ND CC2D23S
Product Name Humidity, Moisture Sensors Sensors, Transducers - Humidity, Moisture Sensors
Variables Measured Temperature
Relative Humidity Range 0.0 to 100 % 0.0 to 100 %
Relative Humidity Accuracy 2 %
Unlock Full Specs
to access all available technical data

Similar Products

T12 - t12 - BARTEC
Specs
Operating Temp 0 F (-18 C)
View Details
Capacitive Humidity Sensor P14 2FW Thermo (150pF +/-50pF) - P14 2FW Thermo (P0K1) - Innovative Sensor Technology IST USA Division
Specs
Operating Temp -58 to 302 F (-50 to 150 C)
View Details
Humidity Sensors - HPP809A031 - Richardson RFPD
Specs
Form Factor Sensor
View Details
3 suppliers