Amphenol Corporation Temperature & Humidity Sensor ICs CC2A23

Description
Humidity+Temp sensor,Analog o/p,2%,3.3v
Request a Quote Datasheet
Description
Humidity+Temp sensor,Analog o/p,2%,3.3v
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature & Humidity Sensor ICs - 2579492P - RS Components, Ltd.
Corby, Northants, United Kingdom
Temperature & Humidity Sensor ICs
2579492P
Temperature & Humidity Sensor ICs 2579492P
Humidity+Temp sensor,Analog o/p,2%,3.3v

Humidity+Temp sensor,Analog o/p,2%,3.3v

Supplier's Site
Temperature & Humidity Sensor ICs - 2579492 - RS Components, Ltd.
Corby, Northants, United Kingdom
Temperature & Humidity Sensor ICs
2579492
Temperature & Humidity Sensor ICs 2579492
Humidity+Temp sensor,Analog o/p,2%,3.3v

Humidity+Temp sensor,Analog o/p,2%,3.3v

Supplier's Site
Temperature & Humidity Sensor ICs - 2579490 - RS Components, Ltd.
Corby, Northants, United Kingdom
Temperature & Humidity Sensor ICs
2579490
Temperature & Humidity Sensor ICs 2579490
Humidity+Temp sensor,Analog o/p,2%,3.3v

Humidity+Temp sensor,Analog o/p,2%,3.3v

Supplier's Site
Humidity/temp Sensor, Analogue, Lcc-8; Humidity Range Amphenol Advanced Sensors - 84W8913 - Newark, An Avnet Company
Chicago, IL, United States
Humidity/temp Sensor, Analogue, Lcc-8; Humidity Range Amphenol Advanced Sensors
84W8913
Humidity/temp Sensor, Analogue, Lcc-8; Humidity Range Amphenol Advanced Sensors 84W8913
HUMIDITY/TEMP SENSOR, ANALOGUE, LCC-8; Humidity Range:0% to 100% Relative Humidity; Humidity Accuracy:± 2% RH; Temperature Accuracy:± 0.3°C; RH Response Time:7s; Temperature Response Time:5s; Sensor Interface Type:I2C; Accuracy %:2% RoHS Compliant: Yes

HUMIDITY/TEMP SENSOR, ANALOGUE, LCC-8; Humidity Range:0% to 100% Relative Humidity; Humidity Accuracy:± 2% RH; Temperature Accuracy:± 0.3°C; RH Response Time:7s; Temperature Response Time:5s; Sensor Interface Type:I2C; Accuracy %:2% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Sensor Chips Sensor Chips
Product Number 2579492P 84W8913
Product Name Temperature & Humidity Sensor ICs Humidity/temp Sensor, Analogue, Lcc-8; Humidity Range Amphenol Advanced Sensors
Sensor Type Temperature Temperature; Humidity
Unlock Full Specs
to access all available technical data

Similar Products

Sensors, Transducers - Pressure Sensors, Transducers - 17-050G - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Line sensors, For spectrophotometry - S10121-256Q-01 - Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details
Battery Pressure Sensor - Gen III - Churod Americas, Inc.
Specs
Sensor Type Pressure
Applications Automobile
Package / Mounting Surface Mount (SMD)
View Details
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) - 1347265-A1262ELHLT-T - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting SOT-23-5 Thin, TSOT-23-5
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers