Infineon Technologies AG Sensor technology - Magnetic sensors - Magnetic speed sensors - TLE4955C E4 TLE4955C E4

Description
XENSIV™ - TLE4955C-E4 magnetic speed sensor based on Hall technology with excellent air-gap performance The Infineon XENSIV differential Hall sensor IC from Infineon detects the motion of tooth and magnet encoder applications. To detect the motion of ferromagnetic objects, the magnetic field must be provided by a back biasing permanent magnet. Either south or north pole of the magnet can be attached to the rear unmarked side of the IC package.The magnetic measurement is based on three equally spaced Hall elements, integrated on the IC. Both magnetic and mechanical offsets are cancelled by a self calibration algorithm. The sensor includes a current output PWM protocol. The magnetic sensor provides high magnetic sensitivity. TLE4955C-E4 includes a sophisticated algorithm which actively suppresses vibration while keeping excellent air-gap performance. Summary of Features High magnetic sensitivity Large operating airgap Two wire PWM current interface Fast start-up Dynamic self calibration principle Adaptive hysteresis Detection of rotation direction High vibration suppression capability From zero speed up to 12 kHz Wide operating temperature ranges High resistance to piezo effects Single chip solution Magnetic encoder and ferromagnetic wheel application South and north pole pre-induction possible Module style package with integrated overmolded capacitor 1.8 nF between V DD and GND Potential Applications Transmission applications with two wire PWM output current interface
Request a Quote Datasheet
Description
XENSIV™ - TLE4955C-E4 magnetic speed sensor based on Hall technology with excellent air-gap performance The Infineon XENSIV differential Hall sensor IC from Infineon detects the motion of tooth and magnet encoder applications. To detect the motion of ferromagnetic objects, the magnetic field must be provided by a back biasing permanent magnet. Either south or north pole of the magnet can be attached to the rear unmarked side of the IC package.The magnetic measurement is based on three equally spaced Hall elements, integrated on the IC. Both magnetic and mechanical offsets are cancelled by a self calibration algorithm. The sensor includes a current output PWM protocol. The magnetic sensor provides high magnetic sensitivity. TLE4955C-E4 includes a sophisticated algorithm which actively suppresses vibration while keeping excellent air-gap performance. Summary of Features High magnetic sensitivity Large operating airgap Two wire PWM current interface Fast start-up Dynamic self calibration principle Adaptive hysteresis Detection of rotation direction High vibration suppression capability From zero speed up to 12 kHz Wide operating temperature ranges High resistance to piezo effects Single chip solution Magnetic encoder and ferromagnetic wheel application South and north pole pre-induction possible Module style package with integrated overmolded capacitor 1.8 nF between V DD and GND Potential Applications Transmission applications with two wire PWM output current interface
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor technology - Magnetic sensors - Magnetic speed sensors - TLE4955C E4 - TLE4955C E4 - Infineon Technologies AG
Neubiberg, Germany
Sensor technology - Magnetic sensors - Magnetic speed sensors - TLE4955C E4
TLE4955C E4
Sensor technology - Magnetic sensors - Magnetic speed sensors - TLE4955C E4 TLE4955C E4
XENSIV™ - TLE4955C-E4 magnetic speed sensor based on Hall technology with excellent air-gap performance The Infineon XENSIV differential Hall sensor IC from Infineon detects the motion of tooth and magnet encoder applications. To detect the motion of ferromagnetic objects, the magnetic field must be provided by a back biasing permanent magnet. Either south or north pole of the magnet can be attached to the rear unmarked side of the IC package.The magnetic measurement is based on three equally spaced Hall elements, integrated on the IC. Both magnetic and mechanical offsets are cancelled by a self calibration algorithm. The sensor includes a current output PWM protocol. The magnetic sensor provides high magnetic sensitivity. TLE4955C-E4 includes a sophisticated algorithm which actively suppresses vibration while keeping excellent air-gap performance. Summary of Features High magnetic sensitivity Large operating airgap Two wire PWM current interface Fast start-up Dynamic self calibration principle Adaptive hysteresis Detection of rotation direction High vibration suppression capability From zero speed up to 12 kHz Wide operating temperature ranges High resistance to piezo effects Single chip solution Magnetic encoder and ferromagnetic wheel application South and north pole pre-induction possible Module style package with integrated overmolded capacitor 1.8 nF between V DD and GND Potential Applications Transmission applications with two wire PWM output current interface

XENSIV™ - TLE4955C-E4 magnetic speed sensor based on Hall technology with excellent air-gap performance

The Infineon XENSIV differential Hall sensor IC from Infineon detects the motion of tooth and magnet encoder applications. To detect the motion of ferromagnetic objects, the magnetic field must be provided by a back biasing permanent magnet. Either south or north pole of the magnet can be attached to the rear unmarked side of the IC package.The magnetic measurement is based on three equally spaced Hall elements, integrated on the IC. Both magnetic and mechanical offsets are cancelled by a self calibration algorithm. The sensor includes a current output PWM protocol. The magnetic sensor provides high magnetic sensitivity. TLE4955C-E4 includes a sophisticated algorithm which actively suppresses vibration while keeping excellent air-gap performance.


Summary of Features

  • High magnetic sensitivity
  • Large operating airgap
  • Two wire PWM current interface
  • Fast start-up
  • Dynamic self calibration principle
  • Adaptive hysteresis
  • Detection of rotation direction
  • High vibration suppression capability
  • From zero speed up to 12 kHz
  • Wide operating temperature ranges
  • High resistance to piezo effects
  • Single chip solution
  • Magnetic encoder and ferromagnetic wheel application
  • South and north pole pre-induction possible
  • Module style package with integrated overmolded capacitor
    • 1.8 nF between V DD and GND

Potential Applications

  • Transmission applications with two wire PWM output current interface
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Magnetic Sensor Chips
Product Number TLE4955C E4
Product Name Sensor technology - Magnetic sensors - Magnetic speed sensors - TLE4955C E4
Sensor Type Magnetic
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - TLE4942-1C-HT - 1108693-TLE4942-1C-HT - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting P-SSO-2-2
Packing Method AMMO PACKAGE
View Details
2 suppliers
Specs
Sensor Type Magnetic
Packing Method Tape Reel; Tape & Reel (TR)
Input Voltage 2.7 to 18 volts
View Details
Sensor technology - Magnetic sensors - Magnetic position sensors - Angle sensors - TLE5012B E5000 - TLE5012B E5000 - Infineon Technologies AG
Specs
Sensor Type Magnetic
Package / Mounting Surface Mount (SMD); SMD
Packing Method Tape Reel
View Details
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) - 1099703-TLE4997E2XALA1 - Win Source Electronics
Specs
Sensor Type Magnetic
Compensated Compensated
Package / Mounting 3-SSIP Module
View Details
3 suppliers