Amphenol Sine Systems Cable Assemblies CA0161B22602012

Description
6 PE Skt Leads 16AWG Cbl Assy 2M
Request a Quote Datasheet
Description
6 PE Skt Leads 16AWG Cbl Assy 2M
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - CA0161B22602012 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
CA0161B22602012
Cable Assemblies CA0161B22602012
6 PE Skt Leads 16AWG Cbl Assy 2M

6 PE Skt Leads 16AWG Cbl Assy 2M

Buy Now
CAB ASSY,MOLDD,7POS,CIRCLR 16AWG,FEM TO LEADS,2 METER - CA0161B22602012 - Heilind Electronics, Inc.
Wilmington, MA, United States
CAB ASSY,MOLDD,7POS,CIRCLR 16AWG,FEM TO LEADS,2 METER
CA0161B22602012
CAB ASSY,MOLDD,7POS,CIRCLR 16AWG,FEM TO LEADS,2 METER CA0161B22602012
CAB ASSY,MOLDD,7POS,CIRC LR 16AWG,FEM TO LEADS,2 METER

CAB ASSY,MOLDD,7POS,CIRCLR 16AWG,FEM TO LEADS,2 METER

Buy Now
Circular Cable Assemblies - 889-2453-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
889-2453-ND
Circular Cable Assemblies 889-2453-ND
Cable Assembly 6.56' (2.00m)

Cable Assembly 6.56' (2.00m)

Buy Now Datasheet
Cable Assemblies - Circular Cable Assemblies - CA0161B22602012 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Circular Cable Assemblies
CA0161B22602012
Cable Assemblies - Circular Cable Assemblies CA0161B22602012
CBL CIRC 7POS FEM TO WIRE 6.56'

CBL CIRC 7POS FEM TO WIRE 6.56'

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Heilind Electronics, Inc. DigiKey Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number CA0161B22602012 CA0161B22602012 889-2453-ND CA0161B22602012
Product Name Cable Assemblies CAB ASSY,MOLDD,7POS,CIRCLR 16AWG,FEM TO LEADS,2 METER Circular Cable Assemblies Cable Assemblies - Circular Cable Assemblies
Cable Shielding No Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

Displayport Male To DVI Female Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; DVI Cable; Display port
View Details
RF Cable Assemblies - 1081829-1 - TE Connectivity
Specs
Application RF
Cable Shielding Copper Wire
Cable Length 0.4921 ft (1.5 dm)
View Details
2 suppliers
Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details
3 suppliers
H05 V-K PVC Single Fine Wire - 86023020 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details