Amphenol Sine Systems CAB ASSY,MOLDD,4POS,CIRCLR 14AWG,MALE TO LEADS,5M CA0161A22305012

Description
CAB ASSY,MOLDD,4POS,CIRC LR 14AWG,MALE TO LEADS,5M
Request a Quote Datasheet
Description
CAB ASSY,MOLDD,4POS,CIRC LR 14AWG,MALE TO LEADS,5M
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CAB ASSY,MOLDD,4POS,CIRCLR 14AWG,MALE TO LEADS,5M - CA0161A22305012 - Heilind Electronics, Inc.
Wilmington, MA, United States
CAB ASSY,MOLDD,4POS,CIRCLR 14AWG,MALE TO LEADS,5M
CA0161A22305012
CAB ASSY,MOLDD,4POS,CIRCLR 14AWG,MALE TO LEADS,5M CA0161A22305012
CAB ASSY,MOLDD,4POS,CIRC LR 14AWG,MALE TO LEADS,5M

CAB ASSY,MOLDD,4POS,CIRCLR 14AWG,MALE TO LEADS,5M

Buy Now
Circular Cable Assemblies - 889-2479-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
889-2479-ND
Circular Cable Assemblies 889-2479-ND
Cable Assembly 16.40' (5.00m)

Cable Assembly 16.40' (5.00m)

Buy Now Datasheet
Cable Assemblies - Circular Cable Assemblies - CA0161A22305012 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Circular Cable Assemblies
CA0161A22305012
Cable Assemblies - Circular Cable Assemblies CA0161A22305012
CBL CIRC 4POS MALE TO WIRE 16.4'

CBL CIRC 4POS MALE TO WIRE 16.4'

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. DigiKey Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number CA0161A22305012 889-2479-ND CA0161A22305012
Product Name CAB ASSY,MOLDD,4POS,CIRCLR 14AWG,MALE TO LEADS,5M Circular Cable Assemblies Cable Assemblies - Circular Cable Assemblies
Cable Shielding No Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Semi-Rigid Cable Assemblies: Space Qualified Cables -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
USB-to-RS232 Adapter Cable - CBL02 - Laurel Electronics LLC
Specs
Product Type Serial; USB
View Details
Honeywell Mobile Computer Wall Charger - USB-A to USB-C Charging Cable and Adapter by AGOZ - AQC18W_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details