Amphenol Industrial Circular Contact, Skt, 26-22Awg, Crimp; Product Range Amphenol Industrial C10-737689-224R

Description
CIRCULAR CONTACT, SKT, 26-22AWG, CRIMP; Product Range:Micro-B Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Wire Size AWG Min:26AWG; For Use With:Amphenol Micro-B Series Circular Connectors RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONTACT, SKT, 26-22AWG, CRIMP; Product Range:Micro-B Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Wire Size AWG Min:26AWG; For Use With:Amphenol Micro-B Series Circular Connectors RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Contact, Skt, 26-22Awg, Crimp; Product Range Amphenol Industrial - 56AC3026 - Newark, An Avnet Company
Chicago, IL, United States
Circular Contact, Skt, 26-22Awg, Crimp; Product Range Amphenol Industrial
56AC3026
Circular Contact, Skt, 26-22Awg, Crimp; Product Range Amphenol Industrial 56AC3026
CIRCULAR CONTACT, SKT, 26-22AWG, CRIMP; Product Range:Micro-B Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Wire Size AWG Min:26AWG; For Use With:Amphenol Micro-B Series Circular Connectors RoHS Compliant: Yes

CIRCULAR CONTACT, SKT, 26-22AWG, CRIMP; Product Range:Micro-B Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Wire Size AWG Min:26AWG; For Use With:Amphenol Micro-B Series Circular Connectors RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 56AC3026
Product Name Circular Contact, Skt, 26-22Awg, Crimp; Product Range Amphenol Industrial
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1-1419158-6 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Tungsten Filaments - 0482037 - 0482037 - Umicore Metal Deposition Solutions
Umicore Metal Deposition Solutions
Specs
Type Cathodic Emitters / Filaments
View Details
2 suppliers