Memory Protection Devices, Inc. AAA Cell Contact BK-202

Description
Model No. BK-202 Description Negative Feed Thru, AAA Contact Material Steel Contact Material Nickel plated overall Color Accessories Price, 100 pieces $0.22 Price, 500 pieces $0.19 Price, 1000 pieces $0.17 Package Size 100 pieces Lead Time 4-6 weeks Standard Product Yes Distributor stocked Yes Comments Made in China Reference Drawings for Applications: Two Cell Side by Side Holder - Dwg# 1015-09.pdf Three Cell Holder - Dwg# 1015-10.pdf Four Cell Holder - Dwg# 1015-11.pdf
Datasheet
Description
Model No. BK-202 Description Negative Feed Thru, AAA Contact Material Steel Contact Material Nickel plated overall Color Accessories Price, 100 pieces $0.22 Price, 500 pieces $0.19 Price, 1000 pieces $0.17 Package Size 100 pieces Lead Time 4-6 weeks Standard Product Yes Distributor stocked Yes Comments Made in China Reference Drawings for Applications: Two Cell Side by Side Holder - Dwg# 1015-09.pdf Three Cell Holder - Dwg# 1015-10.pdf Four Cell Holder - Dwg# 1015-11.pdf
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AAA Cell Contact - BK-202 - Memory Protection Devices, Inc.
Farmingdale, NY, USA
AAA Cell Contact
BK-202
AAA Cell Contact BK-202
Model No. BK-202 Description Negative Feed Thru, AAA Contact Material Steel Contact Material Nickel plated overall Color Accessories Price, 100 pieces $0.22 Price, 500 pieces $0.19 Price, 1000 pieces $0.17 Package Size 100 pieces Lead Time 4-6 weeks Standard Product Yes Distributor stocked Yes Comments Made in China Reference Drawings for Applications: Two Cell Side by Side Holder - Dwg# 1015-09.pdf Three Cell Holder - Dwg# 1015-10.pdf Four Cell Holder - Dwg# 1015-11.pdf
Model No.BK-202
DescriptionNegative Feed Thru, AAA Contact
MaterialSteel
Contact MaterialNickel plated overall
Color
Accessories
Price, 100 pieces$0.22
Price, 500 pieces$0.19
Price, 1000 pieces$0.17
Package Size100 pieces
Lead Time4-6 weeks
Standard ProductYes
Distributor stockedYes
CommentsMade in China
Reference Drawings for Applications:
Two Cell Side by Side Holder - Dwg# 1015-09.pdf
Three Cell Holder - Dwg# 1015-10.pdf
Four Cell Holder - Dwg# 1015-11.pdf
Supplier's Site Datasheet

Technical Specifications

  Memory Protection Devices, Inc.
Product Category Electrodes and Electrode Materials
Product Number BK-202
Product Name AAA Cell Contact
Type Contact
Material Base Metal
Shape / Form Custom / Application Specific; Button; Stamping
Plating / Coating Nickel
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Material Aluminum (optional feature); Titanium (optional feature); Zinc (optional feature); Cu (optional feature)
Applications Battery or Fuel Cell (optional feature)
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 1202-SSA-0026-0011-1 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Material Aluminum
Length 39.37 inch (1000 mm)
View Details
Generic Battery Contact - BH2/3-TER - Memory Protection Devices, Inc.
Memory Protection Devices, Inc.
Specs
Type Contact
Material Base Metal
Shape / Form Custom / Application Specific; Button; Stamping
View Details