Amphenol Corporation M16 8 Pos Pin 15mm Strain Relief C091 11K008 001 2

Description
M16 8 Pos Pin 15mm Strain Relief
Request a Quote
Description
M16 8 Pos Pin 15mm Strain Relief
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
M16 8 Pos Pin 15mm Strain Relief - C091 11K008 001 2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
M16 8 Pos Pin 15mm Strain Relief
C091 11K008 001 2
M16 8 Pos Pin 15mm Strain Relief C091 11K008 001 2
M16 8 Pos Pin 15mm Strain Relief

M16 8 Pos Pin 15mm Strain Relief

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category Strain Reliefs
Product Number C091 11K008 001 2
Product Name M16 8 Pos Pin 15mm Strain Relief
Unlock Full Specs
to access all available technical data

Similar Products

Gland, Cable; Metric; M 25 x 1.5; 33 mm; 49 mm; 25 mm; Polyamide 6; Neoprene - 70074545 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Light Gray
Diameter 0.984 inch (25 mm)
View Details
Liquid Tight Cordgrips for Enphase Q Cables - Heyco®-Tite - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.7 to 2 inch (43.18 to 50.8 mm)
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details
Multi Cable Liquid Tight Strain Relief - 85825000 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Mounting Size 0.5984 inch (15.2 mm)
View Details