Amphenol Corporation M16 12 Pos Pin 10mm Strain Relief C091 11H012 002 4

Description
M16 12 Pos Pin 10mm Strain Relief
Request a Quote
Description
M16 12 Pos Pin 10mm Strain Relief
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
M16 12 Pos Pin 10mm Strain Relief - C091 11H012 002 4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
M16 12 Pos Pin 10mm Strain Relief
C091 11H012 002 4
M16 12 Pos Pin 10mm Strain Relief C091 11H012 002 4
M16 12 Pos Pin 10mm Strain Relief

M16 12 Pos Pin 10mm Strain Relief

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category Strain Reliefs
Product Number C091 11H012 002 4
Product Name M16 12 Pos Pin 10mm Strain Relief
Unlock Full Specs
to access all available technical data

Similar Products

Cord Grip; 5 to 12 mm; NPT; 1/2 in.; 14mm; 21.2 mm; Polyamide 6; Neoprene - 70075271 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Light Gray
Diameter 0.835 inch (21.2 mm)
View Details
Liquid Tight Cordgrips for Solar Applications - Heyco®-Tite UL Listed/Recognized and CSA Certified - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details
Circular Connector Boots & Strain Relief - 207314-1 - TE Connectivity
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
90º Liquid Tight Strain Relief Snap Elbow with Dome Nut - 85822760 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.354 to 0.630 inch (9 to 16 mm)
View Details