Amphenol Corporation M16 3 Pos Pin 15mm Strain Relief C091 11H003 001 2

Description
M16 3 Pos Pin 15mm Strain Relief
Request a Quote
Description
M16 3 Pos Pin 15mm Strain Relief
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
M16 3 Pos Pin 15mm Strain Relief - C091 11H003 001 2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
M16 3 Pos Pin 15mm Strain Relief
C091 11H003 001 2
M16 3 Pos Pin 15mm Strain Relief C091 11H003 001 2
M16 3 Pos Pin 15mm Strain Relief

M16 3 Pos Pin 15mm Strain Relief

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category Strain Reliefs
Product Number C091 11H003 001 2
Product Name M16 3 Pos Pin 15mm Strain Relief
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® II - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 0.7500 to 2 inch (19.05 to 50.8 mm)
View Details
Metric Liquid Tight Strain Relief Nickel Plated Dome - 85824990 - Interpower
Specs
Material Brass
Color Silver
Diameter 0.236 to 0.472 inch (6 to 12 mm)
View Details
Cord Grip; 1.5 to 6 mm; NPT; 3/8 in.; 11 mm; 17.1 mm; Polyamide 6; Neoprene - 70075268 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Light Gray
Diameter 0.673 inch (17.1 mm)
View Details