TE Connectivity Strain Relief Kit, 6Way, Thermoplastic; Accessory Type Amp Te Connectivity 207600-1.

Description
STRAIN RELIEF KIT, 6WAY, THERMOPLASTIC; ACCESSORY TYPE:STRAIN RELIEF KIT; FOR USE WITH:SQUARE GRID CONNECTORS; NO. OF POSITIONS:6POSITIONS ; STRAIN RELIEF MATERIAL:THERMOPLAST IC; PRODUCT RANGE:-; NO. OF CONTACTS:6CONTACTS ROHS COMPLIANT: YES
Description
STRAIN RELIEF KIT, 6WAY, THERMOPLASTIC; ACCESSORY TYPE:STRAIN RELIEF KIT; FOR USE WITH:SQUARE GRID CONNECTORS; NO. OF POSITIONS:6POSITIONS ; STRAIN RELIEF MATERIAL:THERMOPLAST IC; PRODUCT RANGE:-; NO. OF CONTACTS:6CONTACTS ROHS COMPLIANT: YES

Suppliers

Company
Product
Description
Supplier Links
Strain Relief Kit, 6Way, Thermoplastic; Accessory Type Amp Te Connectivity - 30AC3880 - Newark, An Avnet Company
Chicago, IL, United States
Strain Relief Kit, 6Way, Thermoplastic; Accessory Type Amp Te Connectivity
30AC3880
Strain Relief Kit, 6Way, Thermoplastic; Accessory Type Amp Te Connectivity 30AC3880
STRAIN RELIEF KIT, 6WAY, THERMOPLASTIC; ACCESSORY TYPE:STRAIN RELIEF KIT; FOR USE WITH:SQUARE GRID CONNECTORS; NO. OF POSITIONS:6POSITIONS ; STRAIN RELIEF MATERIAL:THERMOPLAST IC; PRODUCT RANGE:-; NO. OF CONTACTS:6CONTACTS ROHS COMPLIANT: YES

STRAIN RELIEF KIT, 6WAY, THERMOPLASTIC; ACCESSORY TYPE:STRAIN RELIEF KIT; FOR USE WITH:SQUARE GRID CONNECTORS; NO. OF POSITIONS:6POSITIONS; STRAIN RELIEF MATERIAL:THERMOPLASTIC; PRODUCT RANGE:-; NO. OF CONTACTS:6CONTACTS ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 30AC3880
Product Name Strain Relief Kit, 6Way, Thermoplastic; Accessory Type Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Tight Cordgrips for Enphase Q Cables - Heyco®-Tite - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.7 to 2 inch (43.18 to 50.8 mm)
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details
Multi Cable Liquid Tight Strain Relief - 85826030 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Mounting Size 0.8307 inch (21.1 mm)
View Details
Gland, Cable; Metric; M 12 x 1.5; 14 mm; 25 mm; 12 mm; Brass; Neoprene; Nickel - 70074612 - Allied Electronics, Inc.
Specs
Material Brass
Color Nickel
Diameter 12.000 inch (305 mm)
View Details