5.75GHz Bluetooth, Wi-Fi Whip, Straight RF Antenna 5.7GHz ~ 5.8GHz 10dBi N Type Female Mast Mount
| DigiKey | |
|---|---|
| Product Category | Antennas |
| Product Number | 3299-BOA58010NF-ND |
| Product Name | RF Antennas |
| Applications | Modem or Wireless Network; Bluetooth, Wi-Fi |
| Primary Frequency Range | 5750.0 MHz |
| Gain | 10 dB |