Amphenol Corporation RF Antennas BMYD890K

Description
925MHz ISM, LoRa, LPWAN Yagi, 7-Element RF Antenna 890MHz ~ 960MHz 10dBd N Type Female Pole Mount
Request a Quote Datasheet
Description
925MHz ISM, LoRa, LPWAN Yagi, 7-Element RF Antenna 890MHz ~ 960MHz 10dBd N Type Female Pole Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 3299-BMYD890K-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
3299-BMYD890K-ND
RF Antennas 3299-BMYD890K-ND
925MHz ISM, LoRa, LPWAN Yagi, 7-Element RF Antenna 890MHz ~ 960MHz 10dBd N Type Female Pole Mount

925MHz ISM, LoRa, LPWAN Yagi, 7-Element RF Antenna 890MHz ~ 960MHz 10dBd N Type Female Pole Mount

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 3299-BMYD890K-ND
Product Name RF Antennas
Applications ISM, LoRa, LPWAN
Primary Frequency Range 925.0 MHz
Gain 10 dB
Unlock Full Specs
to access all available technical data

Similar Products

High performance Cellular 5G/4G/3G & WiFi antenna -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
Log Periodic Antenna - Model SAS-512-2 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2946-758-966-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Dome
View Details
2 suppliers