Amphenol Corporation RF Antennas BMUF9115

Description
918MHz Cellular, LTE Whip, Straight RF Antenna 896MHz ~ 940MHz 5dBi NMO Mount
Request a Quote Datasheet
Description
918MHz Cellular, LTE Whip, Straight RF Antenna 896MHz ~ 940MHz 5dBi NMO Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 3299-BMUF9115-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
3299-BMUF9115-ND
RF Antennas 3299-BMUF9115-ND
918MHz Cellular, LTE Whip, Straight RF Antenna 896MHz ~ 940MHz 5dBi NMO Mount

918MHz Cellular, LTE Whip, Straight RF Antenna 896MHz ~ 940MHz 5dBi NMO Mount

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 3299-BMUF9115-ND
Product Name RF Antennas
Applications Cellular or PCS Terminal; Modem or Wireless Network; Cellular, LTE
Unlock Full Specs
to access all available technical data

Similar Products

Biconical Antennas - Model SAS-540 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Omni directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-961 - WAGO
Specs
Primary Frequency Range 699.0 to 2690.0 MHz
View Details
3 suppliers