Amphenol Corporation RF Antennas BMOY4405

Description
460MHz ISM, LoRa, LPWAN Yagi, 5-Element RF Antenna 440MHz ~ 480MHz 9dBd N Type Female Pole Mount
Request a Quote Datasheet
Description
460MHz ISM, LoRa, LPWAN Yagi, 5-Element RF Antenna 440MHz ~ 480MHz 9dBd N Type Female Pole Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 3299-BMOY4405-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
3299-BMOY4405-ND
RF Antennas 3299-BMOY4405-ND
460MHz ISM, LoRa, LPWAN Yagi, 5-Element RF Antenna 440MHz ~ 480MHz 9dBd N Type Female Pole Mount

460MHz ISM, LoRa, LPWAN Yagi, 5-Element RF Antenna 440MHz ~ 480MHz 9dBd N Type Female Pole Mount

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 3299-BMOY4405-ND
Product Name RF Antennas
Applications ISM, LoRa, LPWAN
Primary Frequency Range 460.0 MHz
Gain 9 dB
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2330-EC3158-ND - DigiKey
ifm efector inc.
Specs
Applications Cellular or PCS Terminal; GPS; BeiDou, Galileo, GLONASS, GNSS, LTE
Primary Frequency Range 829.0 to 2495.0 MHz
Technology Type Dome
View Details
mmWave OTA Antenna Test System for Far Field up to 80cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details