Amphenol Corporation RF Antennas BMLPV800HD

Description
883MHz Bluetooth, ISM, Wi-Fi Dome RF Antenna 806MHz ~ 960MHz 3dBi Connector Mount, NMO, Stud, Through Hole
Request a Quote Datasheet
Description
883MHz Bluetooth, ISM, Wi-Fi Dome RF Antenna 806MHz ~ 960MHz 3dBi Connector Mount, NMO, Stud, Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 3299-BMLPV800HD-ND - DigiKey
Thief River Falls, MN, United States
883MHz Bluetooth, ISM, Wi-Fi Dome RF Antenna 806MHz ~ 960MHz 3dBi Connector Mount, NMO, Stud, Through Hole

883MHz Bluetooth, ISM, Wi-Fi Dome RF Antenna 806MHz ~ 960MHz 3dBi Connector Mount, NMO, Stud, Through Hole

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 3299-BMLPV800HD-ND
Product Name RF Antennas
Applications Cellular or PCS Terminal; Modem or Wireless Network; Bluetooth, ISM, LoRa, LPWAN, LMR/TETRA/P25, LTE, Wi-Fi
Unlock Full Specs
to access all available technical data

Similar Products

Biconical Antennas - Model SAS-543 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Omni directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-974 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers